Switchcraft, Inc. Power Connectors L712AC

Description
"Power Barrel Connector Jack 2.50mm ID (0.098"") Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"Power Barrel Connector Jack 2.50mm ID (0.098"") Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - SC3488-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC3488-ND
Power Connectors SC3488-ND
"Power Barrel Connector Jack 2.50mm ID (0.098"") Free Hanging (In-Line)"

"Power Barrel Connector Jack 2.50mm ID (0.098"") Free Hanging (In-Line)"

Buy Now Datasheet
Swedesboro, NJ, United States
DC Power Connectors
L712AC
DC Power Connectors L712AC
INLINE ASSEMBLY, RoHS

INLINE ASSEMBLY, RoHS

Buy Now
Dcpower, Jack, 5A, 24V; Gender Switchcraft/conxall - 43AC1923 - Newark, An Avnet Company
Chicago, IL, United States
Dcpower, Jack, 5A, 24V; Gender Switchcraft/conxall
43AC1923
Dcpower, Jack, 5A, 24V; Gender Switchcraft/conxall 43AC1923
DCPOWER, JACK, 5A, 24V; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:8.1mm; Connector Mounting:Cable Mount; Contact Termination Type:Stud; Barrel Inner Diameter:5.84mm; Barrel Outer Diameter:14.61mm RoHS Compliant: Yes

DCPOWER, JACK, 5A, 24V; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:8.1mm; Connector Mounting:Cable Mount; Contact Termination Type:Stud; Barrel Inner Diameter:5.84mm; Barrel Outer Diameter:14.61mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC3488-ND L712AC 43AC1923
Product Name Power Connectors DC Power Connectors Dcpower, Jack, 5A, 24V; Gender Switchcraft/conxall
Gender Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products