D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 15 Pin, 0.76μm (30μin) Gold, Bright Tin Shell+Grounding Dimples, 4-40 Threaded Standoff 6.0mm (0.236in), With Boardlock 4.2mm (0.165in), Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717SDAH15POL2RM5C30
Dsub, Stamped Signal 3A, Straight PCB Th
Connector
15 Position D-Sub Plug, Male Pins Connector
D SUB CONN, PLUG, DA, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:15Contacts;
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L717SDAH15POL2RM5C309 | L717SDAH15POL2RM5C309 | L717SDAH15POL2RM5C309 | L717SDAH15POL2RM5C309-ND | 01M1175 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Conn, Plug, Da, 15Pos, Solder; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | |
| Geometry | Straight | ||||
| Category | D-Sub Connector | ||||
| Mounting | Through Hole | Through Hole Mount | |||
| Voltage Rating | 250 volts |