D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 62 Pin, 0.76m (30 in) Gold, M3 Fixed Front Screwlock, Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165"), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717HDCG62POL2RM8C30
62 Position D-Sub, High Density Plug, Male Pins Connector
Dsub, Stamped Signal 3A, High Density, S
Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 62 Pin, 0.76µm (30µ in) Gold, M3 Fixed Front Screwlock, Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165") / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717HDCG62POL2RM8C309 | L717HDCG62POL2RM8C309-ND | L717HDCG62POL2RM8C309 | 01M1073 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, High Density, Straight Pcb Thru Hole, 62 Pin, 0.76Μm (30Μ In) Gold, M3 Fixed Front Screwlock, Standoff 6.0Mm (0.236"), With Boardlock 4.2Mm (0.165") / Tray Amphen... |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts |