Switchcraft, Inc. Right Angle DC Locking Power Jacks L712RA

Description
Right angle PC mount, 0.100" diameter pin, 0.319" long bushing the new versions have RAPC terminals to allow right angle mounting to the PC board. The new versions have threaded bushings to allow use of both standard and locking power plugs. The L versions of the new power jacks have a longer bushing (0.319”)to accommodate thicker panel mount applications. Available in the same pin diameters as our existing line of power jacks (0.050”, 0.080”, and 0.100”). The new power jacks are perfect for applications where the customer needs a locking feature, but cannot use a standard vertical PC mount jack.
Request a Quote Datasheet
Description
Right angle PC mount, 0.100" diameter pin, 0.319" long bushing the new versions have RAPC terminals to allow right angle mounting to the PC board. The new versions have threaded bushings to allow use of both standard and locking power plugs. The L versions of the new power jacks have a longer bushing (0.319”)to accommodate thicker panel mount applications. Available in the same pin diameters as our existing line of power jacks (0.050”, 0.080”, and 0.100”). The new power jacks are perfect for applications where the customer needs a locking feature, but cannot use a standard vertical PC mount jack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle DC Locking Power Jacks - L712RA - Conxall Corporation
Villa Park, IL, USA
Right Angle DC Locking Power Jacks
L712RA
Right Angle DC Locking Power Jacks L712RA
Right angle PC mount, 0.100" diameter pin, 0.319" long bushing the new versions have RAPC terminals to allow right angle mounting to the PC board. The new versions have threaded bushings to allow use of both standard and locking power plugs. The L versions of the new power jacks have a longer bushing (0.319”)to accommodate thicker panel mount applications. Available in the same pin diameters as our existing line of power jacks (0.050”, 0.080”, and 0.100”). The new power jacks are perfect for applications where the customer needs a locking feature, but cannot use a standard vertical PC mount jack.

Right angle PC mount, 0.100" diameter pin, 0.319" long bushing
the new versions have RAPC terminals to allow right angle mounting to the PC board. The new versions have threaded bushings to allow use of both standard and locking power plugs. The L versions of the new power jacks have a longer bushing (0.319”)to accommodate thicker panel mount applications. Available in the same pin diameters as our existing line of power jacks (0.050”, 0.080”, and 0.100”). The new power jacks are perfect for applications where the customer needs a locking feature, but cannot use a standard vertical PC mount jack.

Supplier's Site
Singapore, Singapore
12V 5A Electronic Connector
301-L712RA
12V 5A Electronic Connector 301-L712RA
Right Angle 3-Pin DC Power Connector, 12V, 5A, 2.5mm Pin Product overview: L712RA from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12V, 5A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-L712RA can be used for catalog matching and distributor lookup.

Right Angle 3-Pin DC Power Connector, 12V, 5A, 2.5mm Pin Product overview: L712RA from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12V, 5A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-L712RA can be used for catalog matching and distributor lookup.

Supplier's Site
Power Connectors - L712RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
L712RA
Power Connectors L712RA
RA POWER JAX, RoHS

RA POWER JAX, RoHS

Buy Now
Power Connectors - SC1472-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1472-ND
Power Connectors SC1472-ND
"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle"

"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle"

Buy Now Datasheet
Connectors, Interconnects - Barrel Connectors - Power Connectors - 1337709-L712RA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Power Connectors
1337709-L712RA
Connectors, Interconnects - Barrel Connectors - Power Connectors 1337709-L712RA
Win Source Part Number: 1337709-L712RA Category: Connectors, Interconnects - Barrel Connectors - Power Connectors Features: Mounting Hardware, Thread Lock Connector Type: Jack Termination: Solder Package: Bulk Contact Material: Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Thermoplastic Standard Package: 100 Voltage - Rated: 48VDC Mounting Feature: Bulkhead - Front Side Nut Body Material: Copper Alloy Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.50mm ID (0.098") , 5.50mm OD (0.217") Actual Diameter: 0.098" (2.50mm ID) , 0.228" (5.80mm OD) Thread Size: 5/16"-32 Mounting Type: Panel Mount, Through Hole, Right Angle Body Color: Silver, Black ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Switchcraft Inc.

Win Source Part Number: 1337709-L712RA
Category: Connectors, Interconnects - Barrel Connectors - Power Connectors
Features: Mounting Hardware, Thread Lock
Connector Type: Jack
Termination: Solder
Package: Bulk
Contact Material: Copper Alloy
Gender: Male
Shielding: Unshielded
Housing Material: Thermoplastic
Standard Package: 100
Voltage - Rated: 48VDC
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Copper Alloy
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Single Switch, Normally Closed
Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer
Contact Material - Plating: Silver
Industry Recognized Mating Diameter: 2.50mm ID (0.098") , 5.50mm OD (0.217")
Actual Diameter: 0.098" (2.50mm ID) , 0.228" (5.80mm OD)
Thread Size: 5/16"-32
Mounting Type: Panel Mount, Through Hole, Right Angle
Body Color: Silver, Black
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Switchcraft Inc.

Buy Now Datasheet
Jack, Power; Right Angle PC Mount; 0.100 in.; 0.319 in. (Bushing) - 70214566 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Power; Right Angle PC Mount; 0.100 in.; 0.319 in. (Bushing)
70214566
Jack, Power; Right Angle PC Mount; 0.100 in.; 0.319 in. (Bushing) 70214566
RA Series Locking Power Jacks, Right Angle PC Mount, 5 A Contact Current Rating Molded plastic housing Plated copper alloy pin Rigid plastic insulators Contact Resistance: 0.01 ω Max. (Initial), 0.02 ω Max. (After Humidity, Durability Exposure), 0.1 ω Max. (After Salt Spray) Insulation Resistance: 10,000 M ω Min. (Initial), 1,000 M ω Min. (After Humidity, Durability Exposure) Dielectric Withstanding Voltage: 500 VAC Max. Contact Rating: 5 A, 12 VDC Resistive

RA Series Locking Power Jacks, Right Angle PC Mount, 5 A Contact Current Rating

  • Molded plastic housing
  • Plated copper alloy pin
  • Rigid plastic insulators
  • Contact Resistance: 0.01 Ω Max. (Initial), 0.02 Ω Max. (After Humidity, Durability Exposure), 0.1 Ω Max. (After Salt Spray)
  • Insulation Resistance: 10,000 M Ω Min. (Initial), 1,000 M Ω Min. (After Humidity, Durability Exposure)
  • Dielectric Withstanding Voltage: 500 VAC Max.
  • Contact Rating: 5 A, 12 VDC Resistive
Supplier's Site
Power Connectors - L712RA - ODG (Origin Data Global)
Shenzhen, China
Power Connectors
L712RA
Power Connectors L712RA
CONN PWR JACK 2.5X5.5MM SOLDER

CONN PWR JACK 2.5X5.5MM SOLDER

Supplier's Site Datasheet
Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall - 95B6213 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall
95B6213
Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall 95B6213
CONNECTOR, DC POWER, SOCKET, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

CONNECTOR, DC POWER, SOCKET, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Win Source Electronics Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L712RA 301-L712RA L712RA SC1472-ND 1337709-L712RA 70214566 L712RA 95B6213
Product Name Right Angle DC Locking Power Jacks 12V 5A Electronic Connector Power Connectors Power Connectors Connectors, Interconnects - Barrel Connectors - Power Connectors Jack, Power; Right Angle PC Mount; 0.100 in.; 0.319 in. (Bushing) Power Connectors Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall
Gender Female / Jack Male / Plug Male / Plug Female / Jack Female / Jack
Termination Solder Solder PCB Solder Through Hole
Voltage Rating 12 volts 48 volts 48 volts 12 volts 48 volts
Unlock Full Specs
to access all available technical data