Amphenol Corporation D-Subminiature L717DB25PU

Description
D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=3.2mm (0.126in), Cnt =0.6mm (0.024in), 25 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DB25PU
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=3.2mm (0.126in), Cnt =0.6mm (0.024in), 25 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DB25PU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L717DB25PU - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L717DB25PU
D-Subminiature L717DB25PU
D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=3.2mm (0.126in), Cnt =0.6mm (0.024in), 25 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DB25PU

D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=3.2mm (0.126in), Cnt =0.6mm (0.024in), 25 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DB25PU

Supplier's Site Datasheet
D-Sub Connector Assemblies - L717DB25PU-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717DB25PU-ND
D-Sub Connector Assemblies L717DB25PU-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - L717DB25PU - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717DB25PU
D-Sub Connectors L717DB25PU
Dsub, Machined Pin 7.5A, Straight PCB Th

Dsub, Machined Pin 7.5A, Straight PCB Th

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amphenol Communications Solutions - 01M0696 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amphenol Communications Solutions
01M0696
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amphenol Communications Solutions 01M0696
D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:17D Series; Connector Body Material:Metal Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:17D Series; Connector Body Material:Metal Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717DB25PU L717DB25PU-ND L717DB25PU L717DB25PU 01M0696
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector Plug, Male Pins D-Sub Connector D-Sub Connector
Geometry Straight
Termination Through Hole Solder
Voltage Rating 300 volts 300 volts
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26628-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Headers - 1224732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details