D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=3.2mm (0.126in), Cnt =0.6mm (0.024in), 09 Pin, Bright Tin Shell+Grounding Dimples, 0.38m (15 in) Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DFE09PU
9 Position D-Sub Plug, Male Pins Connector
Dsub, Machined Pin 7.5A, Straight PCB Th
DSUB, MACHINED PIN 7.5A, STRAIGHT PCB THRU HOLE, CNT LENGTH=3.2MM (.126IN), CNT =0.6MM (.024IN), 09 PIN, BRIGHT TIN SHELL+GROUNDING DIMPLES, 0.38µM (15µ IN) GOLD, 3.1MM (.122IN) CLEAR HOLE, WITHOUT STANDOFF&BOARDLOCK
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717DFE09PU | L717DFE09PU-ND | L717DFE09PU | 77AJ5909 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Machined Pin 7.5A, Straight Pcb Thru Hole, Cnt Length=3.2Mm (.126In), Cnt =0.6Mm (.024In), 09 Pin, Bright Tin Shell+Grounding Dimples, 0.38Μm (15Μ In) Gold, 3.1Mm (.122In) Clear Hol... |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | Through Hole | |||
| Voltage Rating | 300 volts | 300 volts |