D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=3.2mm (0.126in), Cnt =0.6mm (0.024in), 50 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DD50PU
50 Position D-Sub Plug, Male Pins Connector
Dsub, Machined Pin 7.5A, Straight PCB Th
Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=3.2mm (.126in), Cnt =0.6mm (.024in), 50 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (.122in) Clear Hole, Without Standoff&Boardlock
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717DD50PU | L717DD50PU-ND | L717DD50PU | 40AJ7461 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Machined Pin 7.5A, Straight Pcb Thru Hole, Cnt Length=3.2Mm (.126In), Cnt =0.6Mm (.024In), 50 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1Mm (.122In) Clear Hole, Without Standoff&... |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | Through Hole | |||
| Voltage Rating | 300 volts | 300 volts |