D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 37 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, 3.05mm (.120in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717SDC37POL2
Dsub, Stamped Signal 3A, Straight PCB Th
Connector
37 Position D-Sub Plug, Male Pins Connector
DSUB, STAMPED SIGNAL 3A, STRAIGHT PCB THRU HOLE, BACK INSULATOR PLUS BACK SHELL HEIGHT 6.0MM, 37 PIN, FLASH GOLD, BRIGHT TIN SHELL+GROUNDING DIMPLES, 3.05MM (.120IN) CLEAR HOLE, WITHOUT STANDOFF&BOARD
D SUB CONN, PLUG, DC, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:37Contacts;
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717SDC37POL2 | L717SDC37POL2 | L717SDC37POL2 | L717SDC37POL2-ND | 79AH3815 | 01M1326 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Straight Pcb Thru Hole, Back Insulator Plus Back Shell Height 6.0Mm, 37 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, 3.05Mm (.120In) Clear Hole, Without Standoff&am... | D Sub Conn, Plug, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | Straight | ||||
| Category | D-Sub Connector | |||||
| Mounting | Through Hole | Through Hole Mount | ||||
| Voltage Rating | 250 volts |