D-Subminiature, Dsub, Stamped Signal 3A, High Density, Right Angle PCB Through Hole, FP=8.89mm (0.35μin), 15 Pin, Flash Gold, 4-40 Front Screwlock, Ground Tab, With Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717HDE15PD1CH4F
15 Position D-Sub, High Density Plug, Male Pins Connector
Amphenol Communications Solutions
Amphenol Communications Solutions
Dsub, Stamped Signal 3A, High Density, R
Win Source Part Number: 1338001-L717HDE15PD1
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: HD
Number of Positions: 15
Color: Black
Features: Board Lock, Grounding Indents, Grounding Tabs
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Form: Stamped
Contact Material: Brass
Connector Style: D-Sub, High Density
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 90
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic, Glass Filled
Shell Size, Connector Layout: 1 (DE, E) High Density
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
Backset Spacing: 0.350" (8.89mm)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Base Product Number: L717HDE15
Standard D Sub Connector, High Density, HD Series, DE, Plug, 15, Steel Body, Through Hole RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717HDE15PD1CH4F | L717HDE15PD1CH4F-ND | 6919070 | L717HDE15PD1CH4F | 1338001-L717HDE15PD1CH4F | 45X4559 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D Sub Connectors | D-Sub Connectors | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | Standard D Sub Connector, High Density, Hd Series, De, Plug, 15, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | ||
| Geometry | Right Angle | Right Angle; Right angle | ||||
| Termination | Through Hole | Solder | Solder | |||
| Voltage Rating | 250 volts | 250 volts | 250 volts | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |