Switchcraft, Inc. Sealed Power Jacks L712AS

Description
Sealed Power Jack, 0.10" (2.5mm) center pin, Solder Lugs Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power jacks, please also see Sealed Power Plugs for the mating product
Request a Quote Datasheet
Description
Sealed Power Jack, 0.10" (2.5mm) center pin, Solder Lugs Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power jacks, please also see Sealed Power Plugs for the mating product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Power Jacks - L712AS - Conxall Corporation
Villa Park, IL, USA
Sealed Power Jacks
L712AS
Sealed Power Jacks L712AS
Sealed Power Jack, 0.10" (2.5mm) center pin, Solder Lugs Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power jacks, please also see Sealed Power Plugs for the mating product

Sealed Power Jack, 0.10" (2.5mm) center pin, Solder Lugs
Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power jacks, please also see Sealed Power Plugs for the mating product

Supplier's Site
DC Power Connectors - L712AS - Powell Electronics, Inc.
Swedesboro, NJ, United States
DC Power Connectors
L712AS
DC Power Connectors L712AS
2.5MM PWR JACK SLD, RoHS

2.5MM PWR JACK SLD, RoHS

Buy Now
Power Connectors - SC1390-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1390-ND
Power Connectors SC1390-ND
"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Panel Mount"

"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Panel Mount"

Buy Now Datasheet
Connector, Dc Power, Jack, 5A; Gender Switchcraft/conxall - 24R2885 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Jack, 5A; Gender Switchcraft/conxall
24R2885
Connector, Dc Power, Jack, 5A; Gender Switchcraft/conxall 24R2885
CONNECTOR, DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:30VRoHS Compliant: Yes

CONNECTOR, DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site Datasheet
Power Jack, 2.5Mm, Ip68, Solder Lug; Gender Switchcraft/conxall - 01AC0101 - Newark, An Avnet Company
Chicago, IL, United States
Power Jack, 2.5Mm, Ip68, Solder Lug; Gender Switchcraft/conxall
01AC0101
Power Jack, 2.5Mm, Ip68, Solder Lug; Gender Switchcraft/conxall 01AC0101
POWER JACK, 2.5MM, IP68, SOLDER LUG; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:-; Voltage RoHS Compliant: Yes

POWER JACK, 2.5MM, IP68, SOLDER LUG; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Sealed Power Jack, center pin 0.10, Solder lugs, IP68/NEMA 250 - 70214399 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sealed Power Jack, center pin 0.10, Solder lugs, IP68/NEMA 250
70214399
Sealed Power Jack, center pin 0.10, Solder lugs, IP68/NEMA 250 70214399
Sealed Power Jack, center pin 0.10, Solder lugs, IP68/NEMA 250

Sealed Power Jack, center pin 0.10, Solder lugs, IP68/NEMA 250

Supplier's Site

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L712AS L712AS SC1390-ND 24R2885 01AC0101 70214399
Product Name Sealed Power Jacks DC Power Connectors Power Connectors Connector, Dc Power, Jack, 5A; Gender Switchcraft/conxall Power Jack, 2.5Mm, Ip68, Solder Lug; Gender Switchcraft/conxall Sealed Power Jack, center pin 0.10, Solder lugs, IP68/NEMA 250
Gender Female / Jack Male / Plug Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details