D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=10.40mm (0.409in), Row Pitch 2.54mm, 37 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, 4-40 Front Screwlock, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717SDC37P1ACH4F
Dsub, Stamped Signal 3A, Right Angle PCB
Connector
37 Position D-Sub Plug, Male Pins Connector
Conn D-Subminiature PIN 37 POS Solder RA Thru-Hole 37 Terminal 1 Port Product overview: L717SDC37P1ACH4F from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L717SDC37P1ACH4F
D SUB CONN, R/A PLUG, DC, 37POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:37Contacts;
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717SDC37P1ACH4F | L717SDC37P1ACH4F | L717SDC37P1ACH4F | L717SDC37P1ACH4F-ND | 438-L717SDC37P1ACH4F | 01M1339 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Electronic Connector | D Sub Conn, R/a Plug, Dc, 37Pos, Th; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | ||
| Geometry | Right Angle | |||||
| Category | D-Sub Connector | |||||
| Mounting | Through Hole, Right Angle | |||||
| Voltage Rating | 250 volts |