Switchcraft, Inc. Power Connectors L712ACF

Description
"Power Barrel Connector Jack 2.50mm ID (0.098"") Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"Power Barrel Connector Jack 2.50mm ID (0.098"") Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - SC3489-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC3489-ND
Power Connectors SC3489-ND
"Power Barrel Connector Jack 2.50mm ID (0.098"") Free Hanging (In-Line)"

"Power Barrel Connector Jack 2.50mm ID (0.098"") Free Hanging (In-Line)"

Buy Now Datasheet
DC Power Connectors - L712ACF - Powell Electronics, Inc.
Swedesboro, NJ, United States
DC Power Connectors
L712ACF
DC Power Connectors L712ACF
INLINE ASSEMBLY W FLEX, RoHS

INLINE ASSEMBLY W FLEX, RoHS

Buy Now
Dcpower, Jack, 5A, 24V; Gender Switchcraft/conxall - 43AC1924 - Newark, An Avnet Company
Chicago, IL, United States
Dcpower, Jack, 5A, 24V; Gender Switchcraft/conxall
43AC1924
Dcpower, Jack, 5A, 24V; Gender Switchcraft/conxall 43AC1924
DCPOWER, JACK, 5A, 24V; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:8.1mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:5.84mm; Barrel Outer Diameter:14.61mm RoHS Compliant: Yes

DCPOWER, JACK, 5A, 24V; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:8.1mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:5.84mm; Barrel Outer Diameter:14.61mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC3489-ND L712ACF 43AC1924
Product Name Power Connectors DC Power Connectors Dcpower, Jack, 5A, 24V; Gender Switchcraft/conxall
Gender Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data