D-Subminiature, Dsub, Machined Pin 7.5A, Right Angle PCB Thru Hole, FP=8.10mm, Cnt Tail 0.6mm, 09 Pin, Bright Tin Shell+Grounding Dimples, 0.38m (15 in) Gold, 3.1mm (0.122in) Clear Hole, Plastic R/A Bracket Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DFE09PAJ4
Dsub, Machined Pin 7.5A, Right Angle PCB
9 Position D-Sub Plug, Male Pins Connector
Dsub, Machined Pin 7.5A, Right Angle PCB Thru Hole, FP=8.10mm, Cnt Tail 0.6mm, 09 Pin, Bright Tin Shell+Grounding Dimples, 0.38µm (15µ in) Gold, 3.1mm (.122in) Clear Hole, Plastic R/A Bracket Without Boardlock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L717DFE09PAJ4 | L717DFE09PAJ4 | L717DFE09PAJ4-ND | 49X1749 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Machined Pin 7.5A, Right Angle Pcb Thru Hole, Fp=8.10Mm, Cnt Tail 0.6Mm, 09 Pin, Bright Tin Shell+Grounding Dimples, 0.38Μm (15Μ In) Gold, 3.1Mm (.122In) Clear Hole, Plastic R/a Bra... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Right Angle | Right Angle | ||
| Termination | Through Hole | |||
| Voltage Rating | 300 volts | 300 volts |