Switchcraft, Inc. Sealed Power Jacks L712RAS

Description
Sealed Power Jack, 0.10" (2.5mm) center pin, Right Angle PC terminal Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power jacks, please also see Sealed Power Plugs for the mating product
Request a Quote Datasheet
Description
Sealed Power Jack, 0.10" (2.5mm) center pin, Right Angle PC terminal Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power jacks, please also see Sealed Power Plugs for the mating product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Power Jacks - L712RAS - Conxall Corporation
Villa Park, IL, USA
Sealed Power Jacks
L712RAS
Sealed Power Jacks L712RAS
Sealed Power Jack, 0.10" (2.5mm) center pin, Right Angle PC terminal Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power jacks, please also see Sealed Power Plugs for the mating product

Sealed Power Jack, 0.10" (2.5mm) center pin, Right Angle PC terminal
Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power jacks, please also see Sealed Power Plugs for the mating product

Supplier's Site
Power Connectors - SC1394-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1394-ND
Power Connectors SC1394-ND
"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle"

"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle"

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
L712RAS
Power Connectors L712RAS
2.5MM RA PWR JACK SLD, ROHS

2.5MM RA PWR JACK SLD, ROHS

Buy Now
Barrel - Barrel - Power Connectors - L712RAS - 724442-L712RAS - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Power Connectors - L712RAS
724442-L712RAS
Barrel - Barrel - Power Connectors - L712RAS 724442-L712RAS
Manufacturer: Switchcraft Inc. Win Source Part Number: 724442-L712RAS Packaging: Bulk Features: Mounting Hardware, Thread Lock Connector Type: Jack Termination: Solder Contact Material: Copper Alloy Current Rating: 5A Gender: Male Ingress Protection: IP68 Shielding: Unshielded Housing Material: Thermoplastic Mounting: Panel Mount, Through Hole, Right Angle Mounting Feature: Bulkhead - Front Side Nut Body Material: Copper Alloy Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Includes: 4 pcs - 1 Connector, 1 Nut, 1 O-Ring, 1 Washer Contact Material - Plating: Silver Family Name: L712RAS Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217") Actual Diameter: 0.098" (2.50mm ID) Thread Size: 7/16"-32 Categories: Connectors, Interconnects Body Color: Silver, Black Manufacturer Homepage: switchcraft.com Voltage Rating DC: 30VDC Alternative Parts (Cross-Reference): GSP1.3601.1; Introduction Date: March 15, 2010 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Switchcraft Inc.
Win Source Part Number: 724442-L712RAS
Packaging: Bulk
Features: Mounting Hardware, Thread Lock
Connector Type: Jack
Termination: Solder
Contact Material: Copper Alloy
Current Rating: 5A
Gender: Male
Ingress Protection: IP68
Shielding: Unshielded
Housing Material: Thermoplastic
Mounting: Panel Mount, Through Hole, Right Angle
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Copper Alloy
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Single Switch, Normally Closed
Includes: 4 pcs - 1 Connector, 1 Nut, 1 O-Ring, 1 Washer
Contact Material - Plating: Silver
Family Name: L712RAS
Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217")
Actual Diameter: 0.098" (2.50mm ID)
Thread Size: 7/16"-32
Categories: Connectors, Interconnects
Body Color: Silver, Black
Manufacturer Homepage: switchcraft.com
Voltage Rating DC: 30VDC
Alternative Parts (Cross-Reference): GSP1.3601.1;
Introduction Date: March 15, 2010
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Through-Hole 30V 5A Electronic Connector
301-L712RAS
Through-Hole 30V 5A Electronic Connector 301-L712RAS
30V 5A DC Power Connector, 2.5mm Pin, Male, Right Angle, Through Hole Product overview: L712RAS from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 30V, 5A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-L712RAS can be used for catalog matching and distributor lookup.

30V 5A DC Power Connector, 2.5mm Pin, Male, Right Angle, Through Hole Product overview: L712RAS from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 30V, 5A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-L712RAS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Power Entry, Jack, 5A; Gender Switchcraft/conxall - 80R9945 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Jack, 5A; Gender Switchcraft/conxall
80R9945
Connector, Power Entry, Jack, 5A; Gender Switchcraft/conxall 80R9945
CONNECTOR, POWER ENTRY, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L712RAS SC1394-ND L712RAS 724442-L712RAS 301-L712RAS 80R9945
Product Name Sealed Power Jacks Power Connectors Power Connectors Barrel - Barrel - Power Connectors - L712RAS Through-Hole 30V 5A Electronic Connector Connector, Power Entry, Jack, 5A; Gender Switchcraft/conxall
Gender Female / Jack Male / Plug Male / Plug Female / Jack
Connector Type Jack
Mounting Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle Panel Mount
Unlock Full Specs
to access all available technical data