D-Subminiature, Dsub, Stamped Signal 3A, High Density, Right Angle PCB Thru Hole, FP=8.89mm (0.35μin), 26 Pin, 0.76m (30 in) Gold, M3 Rear Threaded Insert, Ground Tab, With Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717HDA26PD1CH3RC309
Dsub, Stamped Signal 3A, High Density, R
26 Position D-Sub, High Density Plug, Male Pins Connector
D Sub Connector, HD Series, DA, Plug, 26, Steel, Solder
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L717HDA26PD1CH3RC309 | L717HDA26PD1CH3RC309 | L717HDA26PD1CH3RC309-ND | 01M1023 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Connector, Hd Series, Da, Plug, 26, Steel, Solder Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | |
| Geometry | Right Angle | |||
| Termination | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts |