Amphenol Corporation D-Sub L717SDCH37POL2RM5

Description
D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 37 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, 4-40 Threaded Standoff 6.0mm (0.236in), With Boardlock 4.2mm (0.165in), Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717SDCH37POL2RM5
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 37 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, 4-40 Threaded Standoff 6.0mm (0.236in), With Boardlock 4.2mm (0.165in), Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717SDCH37POL2RM5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 37 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, 4-40 Threaded Standoff 6.0mm (0.236in), With Boardlock 4.2mm (0.165in), Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717SDCH37POL2RM5

D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 37 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, 4-40 Threaded Standoff 6.0mm (0.236in), With Boardlock 4.2mm (0.165in), Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717SDCH37POL2RM5

Supplier's Site Datasheet
D-Sub Connectors - L717SDCH37POL2RM5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717SDCH37POL2RM5
D-Sub Connectors L717SDCH37POL2RM5
Dsub, Stamped Signal 3A, Straight PCB Th

Dsub, Stamped Signal 3A, Straight PCB Th

Buy Now
D-Sub Connector Assemblies - L717SDCH37POL2RM5-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717SDCH37POL2RM5-ND
D-Sub Connector Assemblies L717SDCH37POL2RM5-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions - 01M1300 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
01M1300
D Sub Conn, Plug, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions 01M1300
D SUB CONN, PLUG, DC, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DC, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number L717SDCH37POL2RM5 L717SDCH37POL2RM5 L717SDCH37POL2RM5-ND 01M1300
Product Name D-Sub D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Plug, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Plug, Male Pins D-Sub Connector
Geometry Straight
Category D-Sub Connector
Mounting Through Hole Through Hole Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00203TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Ribbon Cable Connectors - 103308-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details