D-Subminiature, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 44 Pin, Bright Tin Shell+Grounding Dimples, 0.76m (30 in) Gold, 3.1mm(0.122in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717HDB44POL2C309
Dsub, Stamped Signal 3A, Straight PCB Th
Connector
44 Position D-Sub, High Density Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 44 Pin, Bright Tin Shell+Grounding Dimples, 0.76µm (30µ in) Gold, 3.1mm(.122in) Clear Hole, Without Standoff&Boardlock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L717HDB44POL2C309 | L717HDB44POL2C309 | L717HDB44POL2C309 | L717HDB44POL2C309-ND | 01M1061 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Straight Pcb Thru Hole, 44 Pin, Bright Tin Shell+Grounding Dimples, 0.76Μm (30Μ In) Gold, 3.1Mm(.122In) Clear Hole, Without Standoff&boardlock / Tray Amphenol... | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | |
| Geometry | Straight | Straight | |||
| Termination | Through Hole | ||||
| Voltage Rating | 250 volts | 250 volts |