D-Subminiature, Dsub, Stamped Signal 3A, Straight PCB Press-Fit, 25 Pin, Bright Tin Shell+Grounding Dimples, 0.38um (15 in) Gold, M3 Threaded Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17TF2511114
25 Position D-Sub Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Straight PCB Pr
Dsub, Stamped Signal 3A, Straight PCB Press-Fit, 25 Pin, Bright Tin Shell+Grounding Dimples, 0.38um (15µ in) Gold, M3 Threaded Boardlock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17TF2511114 | L17TF2511114-ND | L17TF2511114 | 01M0083 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Straight Pcb Press-Fit, 25 Pin, Bright Tin Shell+Grounding Dimples, 0.38Um (15Μ In) Gold, M3 Threaded Boardlock / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |