D-Subminiature, Dsub, Stamped Signal 3A, Straight PCB Press-Fit, 15 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 4-40 Threaded Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17TF1510111
15 Position D-Sub Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Straight PCB Pr
D Sub Connector, TF Series, DA, Plug, 15, Steel, Solder
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17TF1510111 | L17TF1510111-ND | L17TF1510111 | 01M0018 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | D Sub Connector, Tf Series, Da, Plug, 15, Steel, Solder Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | |
| Geometry | Straight | |||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |