Amphenol Communications Solutions D-Subminiature L717DA15PST

Description
D-Subminiature, Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell+Grounding Dimples, 15 Pin, Flash Gold, 3.10mm (0.122in) Clear Hole, Without Hood, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DA15PST
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell+Grounding Dimples, 15 Pin, Flash Gold, 3.10mm (0.122in) Clear Hole, Without Hood, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DA15PST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L717DA15PST - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L717DA15PST
D-Subminiature L717DA15PST
D-Subminiature, Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell+Grounding Dimples, 15 Pin, Flash Gold, 3.10mm (0.122in) Clear Hole, Without Hood, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DA15PST

D-Subminiature, Dsub, Machined Signal 7.5A, Straight Screw Terminals, Bright Tin Shell+Grounding Dimples, 15 Pin, Flash Gold, 3.10mm (0.122in) Clear Hole, Without Hood, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DA15PST

Supplier's Site Datasheet
D-Sub Connector Assemblies - L717DA15PST-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717DA15PST-ND
D-Sub Connector Assemblies L717DA15PST-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - L717DA15PST - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717DA15PST
D-Sub Connectors L717DA15PST
Dsub, Machined Signal 7.5A, Straight Scr

Dsub, Machined Signal 7.5A, Straight Scr

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Conn, Plug, 15Pos, Screw; No. Of Contacts Amphenol Communications Solutions - 74K3437 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 15Pos, Screw; No. Of Contacts Amphenol Communications Solutions
74K3437
D-Sub Conn, Plug, 15Pos, Screw; No. Of Contacts Amphenol Communications Solutions 74K3437
D-SUB CONN, PLUG, 15POS, SCREW; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Screw; D Sub Shell Size:DA; Product Range:D-ST Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

D-SUB CONN, PLUG, 15POS, SCREW; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Screw; D Sub Shell Size:DA; Product Range:D-ST Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717DA15PST L717DA15PST-ND L717DA15PST L717DA15PST 74K3437
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors D-Sub Conn, Plug, 15Pos, Screw; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Screw Termination Screw
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 6E17C037PBF021 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Right Angle
Termination Through Hole
View Details
4 suppliers
STAMPED PIN D-SubMINIATURE - 6E17SC009PBJ221 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Gender Male / Plug
Termination Through Hole
View Details
STAMPED PIN D-SubMINIATURE - 17EBH078SAM210 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Gender Female / Jack
Geometry Right Angle
View Details