D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=8.08mm (0.318in), Row Pitch 2.84mm, 15 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, M3 Front Screwlock, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717SDA15PA4CH3F
15 Position D-Sub Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Right Angle PCB
Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, FP=8.08mm (.318in), Row Pitch 2.84mm, 15 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, M3 Front Screwlock, Ground Tab with Boardlock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717SDA15PA4CH3F | L717SDA15PA4CH3F-ND | L717SDA15PA4CH3F | 01M1191 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Fp=8.08Mm (.318In), Row Pitch 2.84Mm, 15 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, M3 Front Screwlock, Ground Tab With Boardlock / Tra... |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | Right Angle | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole, Right Angle |