Amphenol Corporation D-Sub L717SDA15P

Description
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 15 Position Plug, Flash Gold, Bright Tin Shell with Grounding Dimples, 3.05mm (.120in) Clear Hole, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L717SDA15P.
Request a Quote Datasheet
Description
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 15 Position Plug, Flash Gold, Bright Tin Shell with Grounding Dimples, 3.05mm (.120in) Clear Hole, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L717SDA15P.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 15 Position Plug, Flash Gold, Bright Tin Shell with Grounding Dimples, 3.05mm (.120in) Clear Hole, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L717SDA15P.

D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 15 Position Plug, Flash Gold, Bright Tin Shell with Grounding Dimples, 3.05mm (.120in) Clear Hole, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-density, part number L717SDA15P.

Supplier's Site Datasheet
D-Sub Connector Assemblies - L717SDA15P-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717SDA15P-ND
D-Sub Connector Assemblies L717SDA15P-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Connectors I/O - D-Sub & D-Ribbon - L717SDA15P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
L717SDA15P
Connectors I/O - D-Sub & D-Ribbon L717SDA15P
CONN D SUB 15 POS PLUG SOLDER CUP

CONN D SUB 15 POS PLUG SOLDER CUP

Buy Now
D-Sub Connectors - L717SDA15P - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717SDA15P
D-Sub Connectors L717SDA15P
Dsub, Stamped Signal 3A, Straight Solder

Dsub, Stamped Signal 3A, Straight Solder

Buy Now
Swedesboro, NJ, United States
DSUB STAMP SIGNAL 3A STR SLDR

DSUB STAMP SIGNAL 3A STR SLDR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
 - Amphenol L717SDA15P - PEI-Genesis
Philadelphia, PA, United States
DSUB STAMP SIGNAL 3A STR SLDR

DSUB STAMP SIGNAL 3A STR SLDR

Buy Now
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amphenol Communications Solutions - 01M1182 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amphenol Communications Solutions
01M1182
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amphenol Communications Solutions 01M1182
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:17S Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:17S Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717SDA15P L717SDA15P-ND L717SDA15P L717SDA15P L717SDA15P Amphenol L717SDA15P 01M1182
Product Name D-Sub D-Sub Connector Assemblies Connectors I/O - D-Sub & D-Ribbon D-Sub Connectors D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight
Termination Solder Cup Cable Solder
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers