D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=3.2mm (0.126in), Cnt =0.6mm (0.024in), 09 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DE09PU
Dsub, Machined Pin 7.5A, Straight PCB Th
Connector
CONN D SUB 9 POS PLUG SHELL SIZE E
9 Position D-Sub Plug, Male Pins Connector
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:17D Series; Connector Body Material:Metal Body; Contact Material:Brass RoHS Compliant: Yes
Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=3.2mm (.126in), Cnt =0.6mm (.024in), 09 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (.122in) Clear Hole, Without Standoff&Boardlock
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717DE09PU | L717DE09PU | L717DE09PU | L717DE09PU | L717DE09PU-ND | 82K9142 | 40AJ7467 |
| Product Name | D-Subminiature | D-Sub Connectors | Connectors I/O - D-Sub & D-Ribbon | D-Sub Connector Assemblies | D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amphenol Communications Solutions | Dsub, Machined Pin 7.5A, Straight Pcb Thru Hole, Cnt Length=3.2Mm (.126In), Cnt =0.6Mm (.024In), 09 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1Mm (.122In) Clear Hole, Without Standoff&... | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | Straight | |||||
| Termination | Through Hole | Solder | |||||
| Voltage Rating | 300 volts | 300 volts | |||||
| Gender | Male / Plug | Male / Plug |