D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 62 Pin, Flash Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717HDC62P
Conn High Density D-Sub PIN 62 POS Solder RA Thru-Hole 62 Terminal 1 Port Product overview: L717HDC62P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L717HDC62P can be used for catalog matching and distributor lookup.
62 Position D-Sub, High Density Plug, Male Pins Connector
Dsub, Stamped Signal 3A, High Density, S
Connector
Amphenol Communications Solutions
Amphenol Communications Solutions
HD-D SUB CONN, PLUG, DC, 62POS; D Sub Connector Type:High Density; Gender:Plug; Product Range:HD Series; No. of Contacts:62Contacts;
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717HDC62P | 383-L717HDC62P | L717HDC62P-ND | L717HDC62P | L717HDC62P | 6919032 | 01M1082 |
| Product Name | D-Sub | Electronic Connector | D-Sub Connector Assemblies | D-Sub Connectors | D Sub Connectors | Hd-D Sub Conn, Plug, Dc, 62Pos; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | ||
| Geometry | Straight | Straight; Straight | |||||
| Termination | Solder Cup Cable | Solder | Solder Cup | ||||
| Voltage Rating | 250 volts | 250 volts |