D-Subminiature, Dsub, Stamped Signal 3A, High Density, Right Angle PCB Thru Hole, FP=8.89mm (0.35μin), 44 Pin, Flash Gold, 4-40 Front Screwlock, Ground Tab, With Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717HDB44PD1CH4F
Conn High Density D-Sub PIN 44 POS Solder RA Thru-Hole 44 Terminal 1 Port Tray Product overview: L717HDB44PD1CH4F from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L717HDB44PD1CH4F
Amphenol Communications Solutions
44 Position D-Sub, High Density Plug, Male Pins Connector
Dsub, Stamped Signal 3A, High Density, R
HD-D SUB CONN, PLUG, DB, 44POS, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:HD Series; No. of Contacts:44Contacts;
CONN D-SUB HD PLUG 44P R/A SLDR
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717HDB44PD1CH4F | 383-L717HDB44PD1CH4F | 1702648 | L717HDB44PD1CH4F-ND | L717HDB44PD1CH4F | 01M1056 | L717HDB44PD1CH4F |
| Product Name | D-Subminiature | Electronic Connector | D Sub Connectors | D-Sub Connector Assemblies | D-Sub Connectors | Hd-D Sub Conn, Plug, Db, 44Pos, Solder; D Sub Connector Type Amphenol Communications Solutions | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Geometry | Right Angle | Right Angle; Right angle | |||||
| Termination | Through Hole | Solder | Solder | Solder | |||
| Voltage Rating | 250 volts | 250 volts | |||||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |