Amphenol Communications Solutions D-Subminiature L717DFA15P

Description
D-Subminiature, Dsub, Machined Pin 7.5A, Straight Soldercup, 15 Pin, Bright Tin Shell+Grounding Dimples, 0.38m (15 in) Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DFA15P
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Machined Pin 7.5A, Straight Soldercup, 15 Pin, Bright Tin Shell+Grounding Dimples, 0.38m (15 in) Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DFA15P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L717DFA15P - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L717DFA15P
D-Subminiature L717DFA15P
D-Subminiature, Dsub, Machined Pin 7.5A, Straight Soldercup, 15 Pin, Bright Tin Shell+Grounding Dimples, 0.38m (15 in) Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DFA15P

D-Subminiature, Dsub, Machined Pin 7.5A, Straight Soldercup, 15 Pin, Bright Tin Shell+Grounding Dimples, 0.38m (15 in) Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DFA15P

Supplier's Site Datasheet
D-Sub Connector Assemblies - L717DFA15P-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717DFA15P-ND
D-Sub Connector Assemblies L717DFA15P-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - L717DFA15P - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717DFA15P
D-Sub Connectors L717DFA15P
Dsub, Machined Pin 7.5A, Straight Solder

Dsub, Machined Pin 7.5A, Straight Solder

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Sub Conn, Plug, Da, 15Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 01M0859 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Da, 15Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
01M0859
D Sub Conn, Plug, Da, 15Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 01M0859
D SUB CONN, PLUG, DA, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:DF Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DA, 15POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:DF Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717DFA15P L717DFA15P-ND L717DFA15P L717DFA15P 01M0859
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Plug, Da, 15Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Solder Cup Cable Solder Cup
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10103PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
STAMPED PIN D-SubMINIATURE - 17EHD026PAM000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Straight
Termination Solder Cup
View Details
4 suppliers
METRAL® - 10022089-101 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Right Angle
Termination to Cable
View Details