Stamped Pin DSUB, Dsub, Stamped Signal 3A, Straight PCB Press-Fit, 25 Pin, Bright Tin Shell+Grounding Dimples, 0.76um(30μin) Gold, 4-40 Threaded Boardlock, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17TF2512111
Dsub, Stamped Signal 3A, Straight PCB Pr
25 Position D-Sub Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Straight PCB Press-Fit, 25 Pin, Bright Tin Shell+Grounding Dimples, 0.76um(30µ in) Gold, 4-40 Threaded Boardlock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L17TF2512111 | L17TF2512111 | L17TF2512111-ND | 01M0090 |
| Product Name | Stamped Pin DSUB | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Straight Pcb Press-Fit, 25 Pin, Bright Tin Shell+Grounding Dimples, 0.76Um(30Μ In) Gold, 4-40 Threaded Boardlock / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |