LONGER BUSHING D-FLA
"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Panel Mount"
Straight Miniature Power Jack, 2 Conductor Jack
Power jacks are 2-cond. type with shunted sleeve. Recessed center pin (712A) 0.100" (2.54 mm) dia.; (722A) 0.08" (2.03 mm) dia., split to hold mating plug firmly.
Molded plastic housing.
CONNECTOR, DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:12VRoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L712A | L712A | SC1150-ND | 70214179 | 96F9613 |
| Product Name | Connectors Power, DC Plugs & Jacks (Barrel Type) | Power Connectors | Power Connectors | Jack, Power; 0.1 in.; 0.475 in.; 0.01 Ohms (Max.); 500 VAC (Max.); 5 A | Connector, Dc Power, Jack, 5A; Gender Switchcraft/conxall |
| Gender | Male / Plug | Female / Jack | |||
| Mounting | Panel Mount | Panel Mount | |||
| Voltage Rating | 48 volts | 12 volts | 12 volts |