Dsub, Stamped Signal 3A, Straight PCB Th
Connector
50 Position D-Sub Plug, Male Pins Connector
Conn D-Subminiature PIN 50 POS 2.76mm Solder ST Thru-Hole 50 Terminal 1 Port Product overview: L717SDD50POL2C309 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L717SDD50POL2C30
D SUB CONN, PLUG, DD, 50POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:50Contacts;
| Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717SDD50POL2C309 | L717SDD50POL2C309 | L717SDD50POL2C309-ND | 438-L717SDD50POL2C309 | 01M1375 |
| Product Name | D-Sub Connectors | D-Sub Connector Assemblies | Electronic Connector | D Sub Conn, Plug, Dd, 50Pos, Solder; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector | Plug, Male Pins | D-Sub Connector | ||
| Category | D-Sub Connector | ||||
| Mounting | Through Hole | Through Hole Mount | |||
| Voltage Rating | 250 volts | 250 volts |