Amphenol Corporation D-Sub L717DD50P

Description
D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 50 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DD50P
Request a Quote Datasheet
Description
D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 50 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DD50P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub - L717DD50P - Amphenol Communications Solutions
Nashua, NH, United States
D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 50 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DD50P

D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 50 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DD50P

Supplier's Site Datasheet
D-Sub Connector Assemblies - L717DD50P-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717DD50P-ND
D-Sub Connector Assemblies L717DD50P-ND
50 Position D-Sub Plug, Male Pins Connector

50 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - L717DD50P - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717DD50P
D-Sub Connectors L717DD50P
Dsub, Machined Pin 7.5A, Straight Solder

Dsub, Machined Pin 7.5A, Straight Solder

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Sub Conn, Plug, 50Pos, Solder; No. Of Contacts Amphenol Communications Solutions - 12AC7682 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 50Pos, Solder; No. Of Contacts Amphenol Communications Solutions
12AC7682
D Sub Conn, Plug, 50Pos, Solder; No. Of Contacts Amphenol Communications Solutions 12AC7682
D SUB CONN, PLUG, 50POS, SOLDER; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DD; Product Range:17D Series; Connector Body Material:Steel Body; Contact Material:Brass; Contact RoHS Compliant: Yes

D SUB CONN, PLUG, 50POS, SOLDER; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DD; Product Range:17D Series; Connector Body Material:Steel Body; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Dsub, Machined Pin 7.5A, Straight Soldercup, 50 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1Mm (.122In) Clear Hole Amphenol Communications Solutions - 45AJ5354 - Newark, An Avnet Company
Chicago, IL, United States
Dsub, Machined Pin 7.5A, Straight Soldercup, 50 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1Mm (.122In) Clear Hole Amphenol Communications Solutions
45AJ5354
Dsub, Machined Pin 7.5A, Straight Soldercup, 50 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1Mm (.122In) Clear Hole Amphenol Communications Solutions 45AJ5354
Dsub, Machined Pin 7.5A, Straight Soldercup, 50 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (.122in) Clear Hole

Dsub, Machined Pin 7.5A, Straight Soldercup, 50 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (.122in) Clear Hole

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717DD50P L717DD50P-ND L717DD50P L717DD50P 12AC7682 45AJ5354
Product Name D-Sub D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Plug, 50Pos, Solder; No. Of Contacts Amphenol Communications Solutions Dsub, Machined Pin 7.5A, Straight Soldercup, 50 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1Mm (.122In) Clear Hole Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight Straight
Termination Solder Cup Cable Solder Cup
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 461-1215-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
BNC Female To SMA Male RF Adapter - ET-BFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-778-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details