Amphenol Corporation D-Sub L717DB25P

Description
D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 25 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DB25P
Request a Quote Datasheet
Description
D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 25 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DB25P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub - L717DB25P - Amphenol Communications Solutions
Nashua, NH, United States
D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 25 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DB25P

D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 25 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DB25P

Supplier's Site Datasheet
 - Amphenol L717DB25P - PEI-Genesis
Philadelphia, PA, United States
DSUB MACHINED PIN 7.5A STR SLD

DSUB MACHINED PIN 7.5A STR SLD

Buy Now
D-Sub Connectors - L717DB25P - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717DB25P
D-Sub Connectors L717DB25P
Dsub, Machined Pin 7.5A, Straight Solder

Dsub, Machined Pin 7.5A, Straight Solder

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors I/O - D-Sub & D-Ribbon - L717DB25P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
L717DB25P
Connectors I/O - D-Sub & D-Ribbon L717DB25P
CONN D SUB 25 POS PLUG SOLDER CUP

CONN D SUB 25 POS PLUG SOLDER CUP

Buy Now
D-Sub Connector Assemblies - L717DB25P-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717DB25P-ND
D-Sub Connector Assemblies L717DB25P-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amphenol Communications Solutions - 82K7623 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amphenol Communications Solutions
82K7623
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amphenol Communications Solutions 82K7623
D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:17D Series; Connector Body Material:Metal Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:17D Series; Connector Body Material:Metal Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717DB25P Amphenol L717DB25P L717DB25P L717DB25P L717DB25P L717DB25P-ND 82K7623
Product Name D-Sub D-Sub Connectors Connectors I/O - D-Sub & D-Ribbon D-Sub Connector Assemblies D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Solder Cup Cable Solder
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products