D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (0.217in), Cnt =0.6mm (0.024in), 37 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717DC37POL2
37 Position D-Sub Plug, Male Pins Connector
Dsub, Machined Pin 7.5A, Straight PCB Th
Connector
D SUB CONN, PLUG, DC, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:D Series; No. of Contacts:37Contacts;
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717DC37POL2 | L717DC37POL2-ND | L717DC37POL2 | L717DC37POL2 | 01M0744 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | D Sub Conn, Plug, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | ||||
| Termination | Through Hole | Solder | |||
| Voltage Rating | 300 volts | 300 volts | |||
| Category | D-Sub Connector |