Radwell International Datasheets for Current Transformers

Current transformers are used to step down current in a very predictable fashion with respect to current and phase. They are generally used as inputs to current instruments.
Current Transformers: Learn more

Page: 1 2
Product Name Notes
(2277077) WINDOW-TYPE CURRENT TRANSFORMER, 150 A AC PRIMARY CURRENT; 5 A AC SECONDARY CURRENT; ACCURACY CLASS 1; 5 VA RATED POWER. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EA) CONTROL TRANSFORMER; POWER RATING:50VA; ISOLATION TRANSFORMER PRIMARY VOLTAGES:2 X 220V, 2 X 230V, 2 X 240V; SECONDARY VOLTAGES:2 X 11V, 2. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TR), IC, CURR-SHUNT MONITOR 8-MSOP; NO. OF AMPLIFIERS:1 AMPLIFIER; INPUT BIAS CURRENT:16µA; AMPLIFIER CASE STYLE:MSOP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATURE MAX:125°C; BANDWIDTH:500KHZ; SUPPLY VOLTAGE ROHS COMPLI. FREE...
. FREE 2 YEAR RADWELL WARRANTY
115V, 230V ,PARALLEL 5V, SERIES 10V, THROUGH HOLE, 57.15MM L X 47.63MM W. FREE 2 YEAR RADWELL WARRANTY
400:5 CURRENT TRANSFORMER BAR ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
AC CURRENT TRANSFORMER, ANSI METERING CLASS, DONUT STYLE, 2' FLY LEADS 16AWG, 0 - 200 AAC INPUT RANGE, 0 - 5AAC OUTPUT RANGE, 1.00" ID. FREE 2 YEAR RADWELL WARRANTY...
AC CURRENT TRANSFORMER, MFO SERIES, 50/60 HZ, 720 VAC, 400 AMP PRIMARY, 5 AMP SECONDARY. FREE 2 YEAR RADWELL WARRANTY
AC CURRENT TRANSFORMER, RCT SERIES, FOR AMMETERS, LOW VOLTAGE, 50/60 HZ, 100/5 AMP RATIO, 5 VA. FREE 2 YEAR RADWELL WARRANTY
AC CURRENT TRANSFORMER, SPLIT CORE, 400 AMP PRIMARY, 5 AMP SECONDARY, 1.19 X 2.22IN SENSING WINDOW, 1% ACCURACY, 22-14 AWG COPPER ONLY, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
ACCUENERGY Transformers ACUCT-H100-200:333
ACUAMP Transformers CTF-0150-5-SA
ADVANCE ELECTRONICS CONSTANT VOLTAGE TRANSFORMER, 300 VA RATING, 95-130 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
AMRAN Transformers CT201-401-01
ASEA BROWN BOVERI , TKM-1-401181-T3, TKM1401181T3, CURRENT TRANSFORMER, 25/60HZ, 0.6/10KV . FREE 2 YEAR RADWELL WARRANTY
ASEA BROWN BOVERI Transformers 7525A01G11
AUTO TRANSFORMER; OUTPUT VOLTAGE:115V; POWER RATING:75VA; OUTPUT CURRENT:650MA; TRANSFORMER MOUNTING:PANEL; CURRENT RATING:0.65A; LEADED PROCESS COMPA. FREE 2 YEAR RADWELL WARRANTY
AUTO TRANSFORMER; VOLTAGE FUNCTION: STEP-UP, INPUT VOLTAGE:115 V, OUTPUT VOLTAGE:230 V, POWER RATING: 300 VA, OUTPUT CURRENT: 1.3 A, ISOLATION VOLTAGE: 1.5 KV, INPUT CONNECTION: 6 FT CORD. FREE 2...
AUX CURR XFMR, NOT REQ'D FOR SQ1XXX RLYS. FREE 2 YEAR RADWELL WARRANTY
BOBBINS TRANSFORMER; PCB TRANSFORMER TYPE:SPLIT BOBBIN; SECONDARY VOLTAGES:2 X 10V; POWER RATING:6VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, DUAL SECONDARY; CURRENT RATING:600MA; ISOLATION VOLTAGE:2.5KV ROHS COMPLIANT: YES. FREE 2...
BOBBINS TRANSFORMER; PCB TRANSFORMER TYPE:SPLIT BOBBIN; SECONDARY VOLTAGES:2 X 18V; POWER RATING:12VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, DUAL SECONDARY; CURRENT RATING:700MA; ISOLATION VOLTAGE:2.5KV ROHS COMPLIANT: YES. FREE 2...
CABLE, 16 INCH LONG ROGOWSKI COIL CT, 4 INCH WINDOW, 120MV/1000A 60HZ, 100MV/1000A 50HZ, CALIBRATED FOR 5A-1200A FOR ACCUENERGY METERS, 0.5% ACCURACY. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, MDGF/SCR, CURRENT TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY
CLEVELAND MOTION CONTROL Transformers B14-21240
CLOSED LOOP CURRENT TRANSFORMER, 4KV PROOF STRESS, FAST RESPONSE, 100A, PCB MOUNTING. FREE 2 YEAR RADWELL WARRANTY
COMMERCIAL CURRENT TRANSFORMERS, CR2 WINDOW DIAMETER: 1.13 (28.7). FREE 2 YEAR RADWELL WARRANTY
CONTROL TRANSFORMER; CHASSIS MOUNT TRANSFORMER TYPE:CLASS 2 ENERGY LIMITING; SECONDARY VOLTAGES:24V; POWER RATING:40VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:-; CURRENT RATING:1.67A; TRANSFORMER TERMINALS:SOLDER LUG; WEIGHT:1.5LBROHS COMPLIANT: YES. FREE 2 YEAR...
CT TROPI. DIN 300 5 MIX D. 27 BARS MULT.. FREE 2 YEAR RADWELL WARRANTY
CT, 0.3V OUTPUT, SPLIT CORE, SZ 3, 400A. FREE 2 YEAR RADWELL WARRANTY
CT,SPLIT CORE,5A,300A,UL2808. FREE 2 YEAR RADWELL WARRANTY
CURRENT LIMITER, 150 AMP, 3 POLE, 600 V. FREE 2 YEAR RADWELL WARRANTY
CURRENT SENSE AMPLIFIER, 500KHZ, VSSOP; NO. OF AMPLIFIERS:2 AMPLIFIER; INPUT BIAS CURRENT:16 A; AMPLIFIER CASE STYLE:VSSOP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40 C; OPERATING TEMPERATURE MAX:125 C; BANDWIDTH:500KHZ; SUPPLY;ROHS COMPLIANT:...
CURRENT SENSOR, 20A, 1 CHANNEL, HALL EFFECT, OPEN LOOP, BIDIRECTIONAL, MODULE. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANFORMER, 50:5 A, 2-POST TERMINATION. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSDUCER, POWER METERING, 400 AMP INPUT, 0.333 VAC OUTPUT, SPLIT-CORE. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER - SPLIT CORE PERFORMANCE 20 AMPS. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER 0.6KV 25-400CY. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER 1.25INCH ID 100AMP. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER 1.25INCH ID 200AMP. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER 1000:3VAC. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER 1150VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER 1200:5A 50-400HZ 720V. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER 1200:5RATIO. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER 1200AMP SPLIT CORE. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER 15VA 30/5A. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER 200:5. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER 200:5; TURNS RATIO:200:5; INPUT CURRENT:200A; FREQUENCY MIN:50HZ; FREQUENCY MAX:400HZ; TRANSFORMER MOUNTING:PANEL; WINDING CONFIGU. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER 250:5; CT CONSTRUCTION:NON-ANS I RATED WINDOW TYPE; CURRENT RATIO:250:5; ACCURACY CLASS:CLASS 1; POWER RATING:6VA; WINDOW DIAMETER:26.7MM; FREQUENCY RANGE:50HZ TO 400HZ; TRANSFORMER MOUNTING:CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY...
CURRENT TRANSFORMER 300/1AMP 50/60HZ 7.5VA-CL1. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER 300:5, CT CONSTRUCTION:NON-ANS I RATED WINDOW TYPE, CURRENT RATIO:300:5, ACCURACY CLASS:CLASS 1, POWER RATING:8VA, WINDOW DIAMETER:26.7MM, FREQUENCY RANGE:50HZ TO 400HZ, TRANSFORMER MOUNTING:CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY...
CURRENT TRANSFORMER 400A. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER 5AMP 600V 50-400HZ. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER 5VA 20/5A. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER 60-5 RATIO 2.5VA. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER 600AMP 0.333V. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER AC 50-450AMP 600V-MAX. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER FLEXIBLE SPLIT-CORE 1600:5ACA RATIO 2-3/46-5/8INCH. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER FOR F4-4LTC. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER KIT,SET CONSISTING OF A 1 A MEASURING TRANSDUCER AND A ROGOWSKI COIL WITH SIGNAL LINE,LENGTH OF ROGOWSKI COIL 300 MM, DIAMETER 95 MM, LENGTH OF SIGNAL LINE 3...
CURRENT TRANSFORMER KXO-80F-CT SCANNER. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER RATIO 100:5 A 600V 50-400HZ. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER RATIO 1200:5A 600V 50-400HZ. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER RATIO 750:5AMP 600V. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER RELAY 2500AMP 350MA 10-1000HZ. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER SENSOR REMOTE DC. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 0 A TO 50 A, FOR TC HEATER CURR 50A MAX. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 1 PHASE, 500 AMP, 40 HZ TO 1 KHZ, MI500 SERIES. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 10 AMP, 20 AMP, 50 AMP, 50A/4-20 MA, SPLIT CASE. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 10-AMP, 720VAC, 15-400HZ. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 100 AMP, 0.333VAC, 600VAC 60HZ 200AMP MAX. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 100-AMP, PANEL MOUNT, TT SERIES, NO SVHC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 1000A:5A , 1.1" I.D.. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 100:5 RATIO. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 1200:5, 600V 25-400HZ,. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 1500A:5A. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 150:5, CT CONSTRUCTION:SPLIT CORE, CURRENT RATIO:150:5, ACCURACY CLASS:CLASS 1, POWER RATING:1.75VA, WINDOW DIAMETER:-, FREQUENCY RANGE:50HZ / 60HZ, TRANSFORMER MOUNTING:CHASSIS MOUNT, TRANSFORMER TERMINALS:SCREWROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
CURRENT TRANSFORMER, 15VA, 10/5A, 1150V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 20 AMP, 0.333VAC, 600VAC 60HZ 150 AMP MAX. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 20-200AMP, 30MM THROUGH-HOLE. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 200 AMP, 4 V. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 2000/1AMP, 40/50/50VA, 120KA, 0.66/3KV, 50HZ. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 2000:5; TURNS RATIO:-; INPUT CURRENT:2KA; FREQUENCY MIN:-; FREQUENCY MAX:-; TRANSFORMER MOUNTING:CHASSIS; PRODUCT RANGE:OMEGA 10C SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 2000A:5A. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 200A:5A , 1.1" I.D.. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 3.5-11AMP, SINGLE PHASE, 10 KV BIL, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 300:5 RATIO, 60 HZ, TYPE JAU-0. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 300:5A, 50-400HZ, 600 VOLTS. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 300A INPUT, 5AMP OUTPUT, FOR STARTER. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 300A:5A , 1.1" I.D.. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 3PHASE, USE WITH H473/4/5. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 4000:5 RATIO, JAH-O TYPE. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 400:5 RATIO, 50-400 HZ, 600 V, 2.5 VA, 1.5% ACCURACY, SCREW TERMINAL, SPLIT CORE. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 400AMP. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 5.8 MM, 2 PIN, 50 AMP, E5AK/E5CK. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 50-400HZ, PANEL, CT CONSTRUCTION:ANSI RATED WINDOW TYPE, CURRENT RATIO:200:5, ACCURACY CLASS:CLASS 1, POWER RATING:5VA, WINDOW DIAMETER:63.5MM, FREQUENCY RANGE:50HZ TO 400HZ, TRANSFORMER MOUNTING:BRACKET MOUNT ROHS COMPLIANT: YES. FREE 2...
CURRENT TRANSFORMER, 50-400HZ, PANEL, CT CONSTRUCTION:NON-ANS I RATED WINDOW TYPE, CURRENT RATIO:300:5, ACCURACY CLASS:CLASS 1, POWER RATING:12.5VA, WINDOW DIAMETER:63.5MM, FREQUENCY RANGE:50HZ TO 400HZ, TRANSFORMER TERMINALS:STUD ROHS COMPLIANT: YES. FREE 2...
CURRENT TRANSFORMER, 50-400HZ. 600V INS CLASS, SOLID CORE, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 500A:5A , 1.1" I.D.. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 5AMP, 250VAC 50/60HZ, 3.5-5VA. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 5VA, 1150V MAX, 50/60HZ, 120 @ 5A. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 5VA, 1150V MAX, 50/60HZ, RATIO 15 @ 5A. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 5VA, 5 AMP. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 600A:5A , 1.1" I.D.. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 600A:5A , 3.25" I.D.. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 600V, INDOOR TYPE, 400:5 RATIO. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, 800AMP, 5A OUTPUT, 4INCH, ROUND SPLIT CORE. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, AC, INPUT CURRENT 25AAC, FREQUENCY RANGE 40HZ TO 1KHZ, TRANSFORMER MOUNTING PANEL, OUTPUT 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, BUS-BAR, 50 A AC PRIMARY, 5 A AC SECONDARY, 50-60 HZ, ACCURACY CLASS 1, 1.25 VA RATED POWER, SCREW TERMINALS, (2277019). FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, C-H 500:1 RATIO ZERO SEQUENCE CT, 500:1 RATIO ZERO SEQUENCE, STYLE: C311CT2-A2. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, CC3M2 / TYPE, THROUGH-TYPE, PRIMARY / 300 AMP, SECONDARY / 5 AMP, RECTANGULAR. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, CC3M2 / TYPE, THROUGH-TYPE, PRIMARY / 400 AMP, SECONDARY / 5 AMP, RECTANGULAR. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, CC3M2 / TYPE, THROUGH-TYPE, PRIMARY / 500 AMP, SECONDARY / 5 AMP, RECTANGULAR. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, CRGFS SERIES, REMOTE, GROUND FAULT, 60 AMPS LOAD RATING, 20 AMPS MAX. CURRENT, LED STATUS INDICATOR. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, CT SERIES, 600 VOLT INSULATION, 25-400 HZ OPERATION, 25/5 TO 2500/5 AMPERES. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, CT SERIES, WINDOW - 1", CURRENT RATIO - 100:5, DONUT STYLE, 600 V, 10 KV. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, DONUT TYPE, 10KV 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, E3/E6 CIRCUIT BREAKERS, 3200A. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, FLEXIBLE SPLIT-CORE, 800:5 ACA RATIO, 600V, 2-3/4 X 6-5/8 INCH. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, FOR ECO-POWER METER, 400AMP. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, INDOOR, MODEL: 780, RATIO: 4000:5 A, SINGLE PHASE, 10 KV BIL, 60-400HZ, 600V. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, INPUT CURRENT 20A, TRANSFORMER MOUNTING PANEL, NO. OF PHASES SINGLE, MOUNTING TYPE CHASSIS, TERMINAL TYPEWIRE, LEADED TRANSFORMER TYPECURRE. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, INPUT CURRENT 5A, TRANSFORMER MOUNTING PANEL, SINGLE PHASE,CHASSIS, WIRE LEADED TRANSFORMER TYPECURREN. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, INSTRUMENT GRADE, SOLID CORE, 300A TO 5A, SMALL. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, JAD-0, 600:5 RATIO, 50-60 HZ, RF=3.0 AT 30 C AMB, 0.6 KV. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, JCT-0C, 800:5 A RATIO, SINGLE PHASE, 10 KV BIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, LA SERIES, CLOSED LOOP, 400:1 RATIO, INPUT / 4400 AMP, OUTPUT / 200 MA, 30 X 13 MM BORE, IPN=300A, IPM=+/700A, 15 V, CHASSIS MOUNT. FREE 2 YEAR...
CURRENT TRANSFORMER, MACHINE ALERT, 5 AMP SECONDARY, 17 200 A TRIP CURRENT RANGE, 300 AMP CONTINUOUS, 1400 AMP INRUSH, USED WITH 809S-C1 CURRENT RELAY. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, MEASURING, 10 AMP, 16.7 MA, 720 VAC, 15-400 HZ. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, MINI, HINGED, SPLIT CORE, .4 INCH (10MM) OPENING, STANDARD ACCURACY, 1.0%, 333 MV. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, MULTI RATIO, DIGITRIP FOR DB-25 RETROFIT KIT, 200-600A. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, MULTI-CIRCUIT, 30AMP, CONTINUOUS, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, NON-ANSI RATED WINDOW TYPE, 800:5, CLASS 1, 35 VA, 63.5 MM, 50HZ TO 400HZ. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, PLUG-IN TYPE, 50 AMP PRIMARY, 5 AMP SECONDARY, 1.25 VA, CLASS 3, CAGE CLAMP CONNECTION. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, POWER METERING, SPLIT-CORE, 5-140 F OPERATING TEMPERATURE, 0-200 AMP INPUT / CURRENT MEASURING RANGE, 5 AMP OUTPUT, NOT SUITABLE FOR WET LOCATIONS / FOR INDOOR USE ONLY. FREE...
CURRENT TRANSFORMER, PRIMARY CURRENT 100 / 5 SECONDARY, 2.5 VA, ACCURACY CLASS 1. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, PRIMARY CURRENT 600, / 5 SECONDARY, 6.VA, ACCURACY CLASS 1. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, RATED PRIMARY CURRENT 1000/1 A, RATED SECONDARY CURRENT 25/32A, 50/60 HZ, 30/30/30 VA. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, RATIO 400:0.08A, 50-400HZ, 600V, . FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, RATIO 50:5 A, 50-400HZ, 600V, INS, CLASS 10KV, BIL. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, RATIO 50:5 A, 60HZ, 600V, 10KV. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, RATIO 600: 5A, ACC CLASS 1%, 30 VA, 50-60 HZ, 600 VOLT, INS CLASS10 KV BIL. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, ROGOWSKI, 12"[300MM]L, 600V, 5KA. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, SIZE A2, 10-36AMP RANGE, 177MA SECONDARY OUTPUT, 4WIRE. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, SOLID CORE DESIGN, 1200 AMP, 0.3% ACCURACY, 3.25 INCH WINDOW, FOOT MOUNTED, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, SOLID CORE, 0.3% ACCURACY, 3.25 INCH WINDOW, 400 AMP. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, SOLID CORE, 2.5 INCH DIAMETER, 400:5 CURRENT RATIO, 50-400 HZ, FOOT MOUNT, INDOOR, SERIES 7. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, SOLID CORE, CURRENT RATIO 50:5, BURDEN - CLASS 3 (VA) 1.5 VA, FREQUENCY (HZ) 50-400 HZ, INSULATION LEVEL (V) 600 V. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, SPLIT COR, POWERLOGIC UL2808 CT, 600A, 5A OUTPUT. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, SPLIT CORE, 200A:0.333VAC, 0.750". FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, SPLIT CORE, 250 A, 0.333 VAC, 1.83 X 1.25 INCH (4.65 X 3.18 CM) INNER OPENING. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, SPLIT CORE, 5-AMP, 200A, UL2808. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, SPLIT CORE, 50AMP, 600VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, SPLIT CORE, INSTRUMENT GRADE, 1.2IN X 1.3IN ID, 100A TO 1V. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, SPLIT CORE, INSTRUMENT GRADE, 1.2IN X 1.3IN ID, 300A TO 5A. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, SPLIT CORE, INSTRUMENT GRADE, 2.9IN X 2.5IN ID, 800A TO 1V. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, SPLIT CORE, POWERLOGIC UL2808 CT, 2000A, 5A OUTPUT. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, SPLIT CORE, SIZE 2, 1.2IN X 1.3IN ID, 200A TO .333V. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, SPLIT-CORE, ROUND, 6 INCH ID, 2500:5A RATIO, 1% ACCURACY, 10 KV BIL, 600 V, 50-400 HZ. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, SPLITCORE, 1800:5AMP RATIO, 600VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, STRAIGHT THROUGH, CT 153 SERIES, 315-9442, 200:5 CURRENT RATIO, 2.5VA, 26MM BORE, . FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, TRIP CURRENT RANGE 100...1200A. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, TROPICALISED FOR BUSBAR, RATED CURRENT 400 A, SECONDARY CURRENT 5 A, DOUBLE OUTPUT FOR BARS, 32X65. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, TROPICALISED, 800 AMP RATED CURRENT, 5 AMP SECONDARY CURRENT, 800/5 RATIO, 720 VAC (50/60 HZ), IP20. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, TRU-START C/T 1500:1. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, TURNS RATIO:500:5, INPUT CURRENT:500A, FREQUENCY MIN:50HZ, FREQUENCY MAX:400HZ, TRANSFORMER MOUNTING:PANEL. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, TYPE COM- 5/20, CLASS 1.0, BURDEN 5VA, 50-60HZ, MAX VOLT 1150V, . FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, TYPE EH-6, 1500:5AMP/3000:5AMP, 60HZ, IC 0.6KV, BIL 10KV, RF=1.5 @ 30 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, TYPE JCD-0, 3000:5 RATIO, 0.6KV IC, 10KV BIL, 50/60HZ, RF = 2.0 @ 30C AMB. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER, WINDOW-TYPE, 200 A AC PRIMARY, 5 A AC SECONDARY, ACCURACY CLASS 1, 2.5 VA RATED POWER, 50-60 HZ, SCREW TERMINALS, (2277873). FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER,INPUT CURRENT: 250 AMP,FREQUENCY RANGE: 40HZ TO 1KHZ,PANEL MOUNT,SECONDARY CURRENT: 20MA,SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER,RATIO 300/5A,60HZ. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER/SENSOR KIT, 1250AMP, 3POLE, ACB STANDARD FRAME. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMER; CT CONSTRUCTION:ANSI RATED WINDOW TYPE; CURRENT RATIO:1000:5; ACCURACY CLASS:CLASS 1; POWER RATING:75VA; WINDOW DIAMETER:82.6MM; FREQUENCY RANGE:50HZ TO 400HZ; TRANSFORMER MOUNTING:BRACKET MOUNT; FEATURES:3.25 ROHS COMPLIANT: NA. FREE 2 YEAR...
CURRENT TRANSFORMER; CT CONSTRUCTION:NON-ANS I RATED WINDOW TYPE; CURRENT RATIO:600:5; ACCURACY CLASS:CLASS 1; POWER RATING:30VA; WINDOW DIAMETER:63.5MM; FREQUENCY RANGE:50HZ TO 400HZ; TRANSFORMER MOUNTING:BRACKET MOUNT; FEATURES:2.5ROHS COMPLIANT: NA. FREE 2 YEAR...
CURRENT TRANSFORMER; TURNS RATIO:200:5, INPUT CURRENT: 200 AMP, FREQUENCY MIN:50 HZ, FREQUENCY MAX: 400 HZ, TRANSFORMER MOUNTING: PANEL. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMERS, 600 V, 50-400 HZ, 3.00 IN DIA, FOOT MOUNTED, 4.7 IN X 6.5 IN X 1.25 IN. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMERS, 600V, 10KV, R.F1.5, RATIO 600.5A, 50-400HZ. FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFORMERS,SPLIT CORE,1 & 5 AMP OUTPUT CTS,2.36 X 3.49 INCH ID APERTURE, TERMINAL LUGS, 1600:5 (1 A NOT AVAILABLE). FREE 2 YEAR RADWELL WARRANTY
CURRENT TRANSFROMER, 600/5, 5 V AMPS, PANEL MOUNT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CURRENT XFR: 50:0.1A. FREE 2 YEAR RADWELL WARRANTY
DENT INSTRUMENTS Transformers CT-SCS-0050-U
DENT INSTRUMENTS Transformers CTR24A4U
DISCONTINUED BY MANUFACTOR, TRANSFORMER, CURRENT TRANSFORMER, RATIO 150:5, CLASS 1.2 BO.1, 50 HZ TO 400 HZ, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 06/01/2014, CURRENT TRANSFORMER KIT, FOR 1336 AC DRIVE, 3-30 HP, 460 VAC, MC-1855, SAME AS: 135774, SAME AS: 1336-135774, SAME AS: PN-135774. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER 06/13/2011, TRANSFORMER, CURRENT, 600/5, FOR STARTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 09-15-2023, CURRENT TRANSFORMER, MODEL 7, 1000:5 RATIO, 2.5IN WINDOW DIAMETER, 24IN LEADS THROUGH-HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 3 CT TO MONITOR 3 PHASE LOADS, PULSE,100AMP, SMALL CT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ABB 7524A79G03 CMS INDOOR/OUTDOOR METERING CURRENT TRANSFORMER 200:5 LOW VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONSTANT VOLTAGE REGULATOR TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL TRANSFORMER, 1 PHASE, .100KVA, 115V TO 24V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURREN TRANSFORMER RATIO 100:5AMP TYPE JAI-0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSDUCER MODULE, RATIO 1:3000, 15 VDC, 23 OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSDUCER, 300AMP 12-20V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSDUCER, INPUT: 0-5 AMP, OUTPUT 0-1MA, 0-10K. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER 50:0 .025 AMP 60HZ, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 0-5AAC OUTPUT, RATIO: 3000:.333 VAC, 50-400HZ, ACCURACY: +/-1%, 6 FOOT BRAIDED LEAD, SPLITCORE 2.75 X 6.63 INCHES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 1 AMP, 150 VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 10 AMP, 720 VAC, 0-2000 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 1000/5A RATIO, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 1000:1A, 600 VAC, 50-400HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 1000:5, 25-400HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 100AMP, 4V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 15V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 200/1AMP, 5/7.5/15VA, 12KA, 0.66/3KV, 50HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 2000 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 2000:5 RATIO/AMP, 25-400 CYCLES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 240-600VAC, 50/60HZ, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 2500:5 RATIO, 600 VAC, 50-400 HZ, 10 KV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 2500:5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 3200/5A RAATIO, 60HZ, C200 RELAY CLASS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 400:5 600V, 10KB, 50-400 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 400:5AMP, W/1PRI TURN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 50-400HZ, 1200:5A TURNS RATIO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 500;5A, 50-400HZ, 600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 5AMP, 50/60HZ, CLASS1.0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 5AMP, 600V, 50-400HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 600V, 50-400HZ, RATIO 600:0.12A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 600V, 60HZ, 800:5A RATIO, CMF TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 75 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 75 VA, 277-480 V AC, 50/60 HZ, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 800 A, 600 V, 2 WIRE, MAX 60 C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 800 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, CMF, FLAT BASE, 200/400 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, CURRENT METERING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, ENCLOSED, 50 MM WINDOW WIDTH, 0.6 KV, 20 VA, 50 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, FCL SERIES, FLEXIBLE SPLIT-CORE CURRENT TRANSFORMER, .333 VAC 5 - 400 HZ, ACCURACY 1%, CLASS - 10KV, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, FLEXIBLE SPLIT-CORE, 1200/5A CA RATIO, 600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, HOL SERIES, OPEN LOOP HALL EFFECT, 1000 AMP, 4 V, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, INPUT / 0-50 AMP / 300 V, OUTPUT / 0-10 V / 4-20 MA, 1 PERCENT ERROR, 24 V / 80 MA POWER, 2.5 KV...
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, JCS-O TYPE, 400:5 RATION, 600 VAC, 400 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, LEM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, PLUG-IN, 120 VAC, 12 VAC,500 MA, 8 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, PLUG-IN, 120 VAC, 24 VAC, 250 MA, 8 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, RATIO 10:, 10A, 50-400 HZ, 600 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, RATIO 1600:5A, 50-400HZ 600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, RATIO 200AMP, 40MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, RATIO 400:5 AMP, 600 VAC, 5/400 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, RATIO 400:5A, 0.6 KV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, RATIO 50:5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, RATIO 600:5 AMP, 50-400 HZ, CLASS 10 KV BIL, Q25645-008-08. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, RATIO: 400, 5 AMPS, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, RATION 150 TO 5AMP, 50-60 CY, RATED IN CLASS 5KV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, SPLIT CORE, 600 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, SPLIT CORE, 6IN ROUND, 4000:5A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, SUGGESTED REPLACEMENT KM20-CTF-50A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, TYPE IB, 150/5A, CLASS 0.5, VA 1.25, 23MM, ROUND CONDUCTOR, 0X10MM PRIMARY BAR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, TYPE IB, 50/5A, 3 KA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, TYPE IER, 1200/5A, 50/60 HZ, 72 KA, 15 VA, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, TYPE IER, 1500/5A, 50/60 HZ, 90 KA, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, TYPE IRM, 3000/5A, 50/60 HZ, 120 KA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, TYPE JAK-0, 800:5 RATIO, NSV .6 KV, BIL 10 KV, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMERS, SERIES: 561, SOLID CORE, CURRENT RATIO: 3000/5, APERTURE (WINDOWOPENING): 3.25 X 4.25 IN, MOUNTING HOLES, 10-32 BRASS SCREWS, 50/400HZ, 600V, 10KV, 0.3, H X W...
DISCONTINUED BY MANUFACTURER, FILTER CHOKE TRANSFORMER, 2.3 H 150MA 60OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GROUND FAULT MONITOR, 30-500 MA, 250 V, 0-1000 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HALL EFFECT CURRENT TRANSFORMER, 4 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INDOOR CURRENT TRANSFORMER, RCI-2, 60 HZ, 600 VAC, 10 KV BIL, 6.5 INCH WINDOW DIAMETER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LAMP TRANSFORMER, 2W, 24V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE REACTOR TRANSFORMER, 2.5 KVA, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER TRANSFORMER, PRIMARY 117 VAC 60 HZ, SECONDARIES: 480 VOLTS C.T. @ 70 MA DC, 6.3 VOLTS @ 3 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLENOID/RELAY TRANSFORMER, 115VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SPLIT-CORE CURRENT TRANSFORMER, 800 AMP, 0.333V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCHING TRANSFORMER, 40V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TAPE WOUND CURRENT TRANSFORMER, 810 SERIES MEASURING/PROTECTION , FOOT MOUNTING, TAG-LEAD WINDING TERMINATIONS, 200/5A RATIO, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEST SWITCH FOR TRANSFORMERS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TEST SWITCH, 30 AMP, CONTINUOUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER ASSEMBLY, AC/DC POWER CONVERSION, GE MARK V, 90-145VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER ASSEMPLY, CURRENT TRANSFORMER, INPUT, 120/208/240 VAC, OUTPUT, 24 VAC, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER UNIT, YM110001-SN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 0.49 A, 480 VAC PRIMARY, 230 VAC SECONDARY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 0.74 A, 480 VAC PRIMARY, 120 VAC SECONDARY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 1 POLE, 0.25 A, 480 VAC PRIMARY, 230 VAC SECONDARY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 120 VAC, 50 VA, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 120/600 VAC, 50/60 HZ, 150 VA, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 120/600 VAC, 60 HZ, 250 VA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 2 LEAD, 2 MOUNTING FEET, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 2 LEADS, 2 MOUNTING FEET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 230/460/575 VAC, 1 KVA, 50/60 HZ, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 24V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 3000:2 RATIO/AMP, 50/60HZ, 10KV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 47-63 HZ, 50 C, 145 AMP, 250/440 VRMS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 50VA, 120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 615363. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 7.5KVA, 575V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, CURRENT CONVERTER, PUSH-IN, BUS BAR 1: 30MM X 20MM, BUS BAR 2: 2MM X 20MM X 5MM, ROUND CONDUCTOR: 26MM, 100 AMP PRIMARY TO 5 AMP...
DISCONTINUED BY MANUFACTURER, TRANSFORMER, CURRENT TRANSFORMER, 1200 AMP, 600 VAC, 50-400 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, CURRENT TRANSFORMER, 600 VAC, 50-400 HZ, 10 KV BIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, CURRENT TRANSFORMER, JCL-0 SERIES, 2000:5 AMP RATIO, IC .6 KV, BIL 10 KV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, CURRENT, CTR 2500, 10KV BIL, 5AMP, 500V 50-400HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, HEVI-DUTY SERIES, 220/480 VAC, 50/60 HZ, 1.1 KVA, SBE TYPE, 105 INSUL CLASS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, PRI...COM. 120/208/240/277/480V , 50/60HZ, BLACK, WHITE, RED, ORANGE, YELLOW, GREY WIRING, CLASS II, INSULATION SYSTEM B, 24VAC SECOND, 75VA, BLU-BRN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, SCREW TERMINALS, 200 VA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER, UNQUALIFIED RATIO, 100:5A, 5KV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TYPE JVM-3 VOLTAGE TRANSFORMER, INSTRUMENT TRANSFORMER, DOUBLE FUSE, 35:1 RATIO, PRIMARY 4200 VAC, 50/60 HZ, SECONDARY 120 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VOLTAGE TRANSFORMER,120/600V ,5:1 RATIO,60HZ,200VA,10K V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CURRENT TRANSFORMER,300/600A MP RATING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CURRENT TRANSFORMER,RATIO 4000/5A,60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PROBE KIT, CURRENT TRANSFORMER 1000:1 RATIO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACUTURER, CURRENT TRANSFORMER, TYPE: CW-15L, MODEL ID. CODE: 208 610, LOW-VOLTAGE, RATIO: 600 AT 5 AMP, CLASS: 1.0, 15 VA, OVERCURRENT STRENGTH: 401150 V, 50-60 HZ, CABLE WIRING...
EGN 0 13, TRANSFORMER, 24VDC,50/60HZ 460+ -5 PERCENT . FREE 2 YEAR RADWELL WARRANTY
EXTERNAL CURRENT TRANSFORMERS, 500:1 RATIO, 1.8 INCH DIAMETER WINDOW, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
EXTERNAL NEUTRAL CURRENT TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY
FLEX CORE Transformers AL-500
FLEX CORE Transformers FC-2000/5-R411
FUJI ELECTRIC Transformers CTL-6-S-H
FUNCTIONAL DEVICES RIB Transformers TR50VA006
FUNCTIONAL DEVICES RIB Transformers TR75VA002
FUNCTIONAL DEVICES RIB Transformers TR75VA004
GENERAL ELECTRIC, 750X93G8, CURRENT TRANSFORMER, TYPE JAI-0, 150:5AMP RATIO, 50-400HZ. FREE 2 YEAR RADWELL WARRANTY
GENERAL ELECTRIC, JCH0-641X92, JCH0641X92, CURRENT TRANSFORMER, 500/5AMPS, 25-400CY. FREE 2 YEAR RADWELL WARRANTY
GENERAL PURPOSE TRANSFORMER, TR SERIES, 120/240/277/480 PRIMARY VOLTAGE, 24 VAC SECONDARY VOLTAGE, 50/60 HZ, 50 VOLT-AMPS VA RATING, FOOT/DUAL THREADED HUB MOUNT, WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
GENERAL PURPOSE WIRE LEAD CURRENT TRANSFORMER, SPLIT CORE, 3000 TURNS, 15.0 VMAX RMS, 75 ARMS MAXIMUM INPUT CURRENT RANGE, 0.40" ID. FREE 2 YEAR RADWELL WARRANTY
GROUND FAULT MONITOR, 3A, 230VAC, 0-10SEC, 30MA. FREE 2 YEAR RADWELL WARRANTY
GROUND FAULT WIRE LEAD CURRENT TRANSFORMER, SOLID CORE, 1000 TURNS, 0.6 VMAX RMS, 4.0 ARMS MAXIMUM INPUT CURRENT RANGE, 0.275" ID. FREE 2 YEAR RADWELL WARRANTY
HARTLAND CONTROLS Transformers HCT-01J2BB07
HARTLAND CONTROLS Transformers HCT-03E0BB06
HARTLAND CONTROLS Transformers HCT-04E0BB06
HARTLAND CONTROLS Transformers HCT-09E0AA03
IMPERVITRAN Transformers B150BTZ13RBF
INDOOR VOLTAGE TRANSFORMER, PRIMARY VOLTAGE 4200, RATIO 35:1, SECONDARY VOLTAGE 120V. FREE 2 YEAR RADWELL WARRANTY
INSTRUMENT TRANSFORMERS INC Transformers 7ASHT-801
ISOLATION TRANSFORMER,AUTO-RES ETTING (PTC) FUSED SECONDARY,GREEN POWER ON LED ,INPUT:120VAC,60HZ,O UTPUT:16.5VAC,45VA,E LECTRICAL OUTLET MOUNTING TAB. FREE 2 YEAR RADWELL WARRANTY
ISOLATION TRANSFORMER; CHASSIS MOUNT TRANSFORMER TYPE:SAFETY ISOLATING; SECONDARY VOLTAGES:115V; POWER RATING:50VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, SINGLE SECONDARY; CURRENT RATING:435MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
KITO CORPORATION Transformers TRF73V6111
MACHINEALERT, CURRENT TRANSFORMER 5 AMP SECONDARY, 4.2 50 AMP TRIP CURRENT RANGE, 75 AMP CONTINUOUS, 350 AMP INRUSH, USED WITH 809S-C1 CURRENT RELAY, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL...
MAGNELAB Transformers SCT-0750-005
MAGNELAB, SCT-1250-300, SCT1250300, CURRENT TRANSFORMER, 300AMP, .333V. FREE 2 YEAR RADWELL WARRANTY
MAGNETICNUM SENSOR AND RATING PLUG KIT, 1600AMP, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
MBS SPLIT CORE CURRENT TRANSFORMER,100/5A. FREE 2 YEAR RADWELL WARRANTY
MEASURING CURRENT TRANSFORMER, KN=0.5 AMP / 5 MA, UM=720 VAC, FN=0-1000 HZ, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY
MEDIUM VOLTAGE POTENTIAL TRANSFORMER, 5.6KV, 4200V PRIMARY, 35:1 RATIO. FREE 2 YEAR RADWELL WARRANTY
MODEL 8 CURRENT TRANSFORMER, 1200:5 RATIO, 3.25" WINDOW DIAMETER, TERMINAL CONNECTION THRU-HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
MOTORTRONICS Transformers 780-301
MULTI-TAP TRANSFORMER, 120V-WHT, 208V-RED/YEL, 240V-ORG, COM-BLK, 50/60 HZ, 24 VAC-BROWN, 40 AMP, CLASS 2, FOR USE WITH MF-5XXX. FREE 2 YEAR RADWELL WARRANTY
OUTPUT LOAD REACTOR, 3 PHASE, 50/60 HZ, 600 VAC, 21 AMP. FREE 2 YEAR RADWELL WARRANTY
PHILIPS, TC1382, TRANSFORMER, 120VAC IN, 24VAC OUTPUT, 30VA,. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN CURRENT TRANSFORMER, . FREE 2 YEAR RADWELL WARRANTY
PLUG-IN CURRENT TRANSFORMER, PRIMARY RATED CURRENT: 100 A, SECONDARY RATED CURRENT: 1 A, RATED POWER: 2.5 VA, ACCURACY CLASS: 1. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN CURRENT TRANSFORMER, PRIMARY RATED CURRENT: 250 A, SECONDARY RATED CURRENT: 5 A, RATED POWER: 5 VA, ACCURACY CLASS: 1. FREE 2 YEAR RADWELL WARRANTY
POTENTIAL TRANSFORMER, TYPE VIZ 14400-120, **REQUIRES TO SHIP VIA FREIGHT TRUCK**. FREE 2 YEAR RADWELL WARRANTY
POWER TRANSFOMER, 10.0 VCT AT 1.20 A, PRIMARY 115-230 VAC, SECONDARY 5-10V, UL/CUL FLAT PACK PCB MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
POWER TRANSFORMER 20VA 12.6V 1.6AMP 60HZ. FREE 2 YEAR RADWELL WARRANTY
POWER TRANSFORMER, 1500VRMS, 80VA, 5TERM, SOLDER FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY
POWER TRANSFORMER, 20V, 0.6A, 12VA; PCB TRANSFORMER TYPE:SPLIT BOBBIN; SECONDARY VOLTAGES:2 X 10V; POWER RATING:12VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:SINGLE PRIMARY, DUAL SECONDARY; CURRENT RATING:600MA ROHS COMPLIANT: YES. FREE...
POWER TRANSFORMER, CHASSIS MOUNT: QUICK PACK, 56.0VA MAX, INPUT:, SERIES 230VAC 50/60HZ, PARALLEL 115VAC 50/60HZ, OUTPUT:, 28.0VCT 2.0A, RECOMMENDED FUSE:, UL LISTED 250VAC 2.25A SLO-BO, HIPOT:, 2500 VAC PRIMARY TO...
POWER TRANSFORMER, CLASS B, QUICK CONNECT, 230V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
POWER TRANSFORMER, FILAMENT TRANSFORMER, HORIZONAL CHANNEL MOUNTING, SEC, 6.3VCT@1.2A, PRI 115-230V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
POWER TRANSFORMER, PCB TRANSFORMER TYPE:DUAL BOBBIN, SECONDARY VOLTAGES:2 X 14V, POWER RATING:56VA, FREQUENCY RANGE:50HZ / 60HZ, WINDING TYPE:DUAL PRIMARY, DUAL SECONDARY, CURRENT RATING:4A, ISOLATION VOLTAGE:4KV, OUTPUT CURRENT:4A ROHS COMP. FREE...
POWER TRANSFORMER, PCB TRANSFORMER TYPE:DUAL BOBBIN; SECONDARY VOLTAGES:2 X 18V; POWER RATING:56VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, DUAL SECONDARY; CURRENT RATING:3.12A; ISOLATION VOLTAGE:4KV ROHS COMPLIANT: YES. FREE 2...
POWER TRANSFORMER, POWER XFMR, CHASSIS MOUNT WITH LEADS, PRI 115V , 12V AT 1.2A, 60HZ. FREE 2 YEAR RADWELL WARRANTY
POWER TRANSFORMER, SINGLE, 115V PRIMARY, 6.0VA. FREE 2 YEAR RADWELL WARRANTY
POWER TRANSFORMER; CHASSIS MOUNT TRANSFORMER TYPE:ISOLATING; SECONDARY VOLTAGES:12.6V; POWER RATING:31.5VA; FREQUENCY RANGE:60HZ; WINDING TYPE:SINGLE PRIMARY, SINGLE SECONDARY; CURRENT RATING:2.5A; TRANSFORMER TERMINALS:WIRE LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
POWER TRANSFORMER; CHASSIS MOUNT TRANSFORMER TYPE:ISOLATING; SECONDARY VOLTAGES:25.2V; POWER RATING:50.4VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, SINGLE SECONDARY; CURRENT RATING:2A; ISOLATION VOLTAGE:1.5KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
POWER TRANSFORMER; CHASSIS MOUNT TRANSFORMER TYPE:ISOLATING; SECONDARY VOLTAGES:36V; POWER RATING:-; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:SINGLE PRIMARY, SINGLE SECONDARY; CURRENT RATING:2A; TRANSFORMER TERMINALS:WIRE LEADED. FREE 2 YEAR RADWELL WARRANTY
POWER TRANSFORMER; POWER RATING:4.5VA; CURRENT RATING:84 INDIVIDUL/84 SERIES/168 PRLLEL MA; OUTPUT/OUTLET:3; PRIMARY TYPE:SINGLE; SIZE:1.44 X 2.38 X 1. FREE 2 YEAR RADWELL WARRANTY
POWER TRANSFORMER; PRIMARY VOLTAGES,1 X 117V; SECONDARY VOLTAGES:1 X 12V; CURRENT RATING:350MA; INPUT VOLTAGE:117V; LEADED PROCESS COMPATIBLE:NO; OUTP. FREE 2 YEAR RADWELL WARRANTY
POWER XFMR 16 VCT @ 400 MA UL/CUL - CLASS 2/3, TUV, 115/230V SPLIT PACK PCB MOUNT / FS16-400-C2 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
POWER XFMR 25.2VCT@2.0A 115V CHASSIS MOUNT W/LEAD. FREE 2 YEAR RADWELL WARRANTY
POWER XFMR 28 VCT @ 200 MA UL/CUL - CLASS 2/3 1. FREE 2 YEAR RADWELL WARRANTY
POWER XFMR 28 VCT @ 40 MA UL/CUL - CLASS 2/3 TUV. FREE 2 YEAR RADWELL WARRANTY
POWER XFMR 56.0VCT@1.0A UL/CUL 115V QUICK PACK W. FREE 2 YEAR RADWELL WARRANTY
PRINTED CIRCUIT TRANSFORMER; OUTPUT VOLTAGE:12V; SUPPLY VOLTAGE:230V; POWER RATING:6VA; SERIES:DSW; CURRENT RATING:250/500MA; EXTERNAL DEPTH:1.63"; EX. FREE 2 YEAR RADWELL WARRANTY
PULSE TRANSFORMER, HIGH FREQUENCY, WIRE WOUND, 380 UH, PRIMARY / SECONDARY / 3000 VRMS HI-POT, THROUGH HOLE, 1.100 L X 1.150 W INCH / 27.94 X 29.21 MM, EF25 PLATFORMS...
REMOTE GROUND FAULT SENSING RELAY, 120 VAC LOAD RATING, 110 VAC INPUT, .01 TO .1 TRIP RANGE. FREE 2 YEAR RADWELL WARRANTY
REVENUE GRADE CT, ROCOIL, 15.8" L, 131 MV /1000A @ 60 HZ. FREE 2 YEAR RADWELL WARRANTY
REVERE Transformers RT-1220SL/M
REVERE Transformers RT-1640SL/M
ROBERTSON TRANSFORMER Transformers PSM218FTPHMVW
ROPEX Transformers PEX-W5
SERIES CCT, SOLID CURRENT TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY
SETRA Transformers CT-PF-12
SIFAM Transformers 7ASFT-751
SIFAM Transformers 7ASHT-501
SKELETON TRANSFORMER, 120/208/240 VAC TO 24 VAC, MULTI MOUNT. FREE 2 YEAR RADWELL WARRANTY
SMALL POWER TRANSFORMER, SPLIT BOBBIN, NON-CONCENTRIC WOUND, 20 VOLTS, 6 VA, 50 HZ / 60 HZ, 300 MA, ROHS COMPLIANT, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
SOLID CORE CT 600 PRIMARY AMPS, 0.3% ACCURACY, 4.25" WINDOW. FREE 2 YEAR RADWELL WARRANTY
SOLID CORE CT 600 PRIMARY AMPS, 0.3% ACCURACY, 6.31" WINDOW. FREE 2 YEAR RADWELL WARRANTY
SOLID-CORE CT, 800 AMPS, 80MM INSIDE DIAMETER, RATIO 800/5A, FREQ 50 – 400HZ. FREE 2 YEAR RADWELL WARRANTY
SPLIT CORE CT 600 PRIMARY AMPS, 2.4% ACCURACY, 2" X 5.5" WIN. FREE 2 YEAR RADWELL WARRANTY
SPLIT CORE CURRENT TRANSFORMER, CODE M70138, FLAT STRIP(MM):80X80, SINGLE PHASE, CLASS 0,5 POWER(VA), CLASS 1 POWER(VA), MEASUREMENT RANGE (A):1000/5, INPUT CURRENT: 1000A. FREE 2 YEAR RADWELL WARRANTY
SPLIT CORE CURRENT TRANSFORMER, POWERLOGIC UL2808 CT, 1600 A, 5 A OUTPUT. FREE 2 YEAR RADWELL WARRANTY
SPLIT-CORE CURRENT TRANSFORMER, 1000 AMP, 0.333V, 2 WIRES. FREE 2 YEAR RADWELL WARRANTY
SQUARE D Transformers 780R-501
SQUARE D Transformers LVCT00202S
SQUARE D Transformers METSECTSP5A2020U
SQUARE D Transformers METSECTSP5A4160U
STANCOR Transformers P-6135
STANDARD GRADE CT, MEDIUM, WINDOW SIZE: 1.25” (31.75 MM), SPLIT CORE, 5 TO 130A RANGE, 333.3 MV @ 100A. FREE 2 YEAR RADWELL WARRANTY
TOROID, DT14504-19, DT1450419, TRANSFORMER I/P:400V/60HZ O/P:2.8V/0.01A. FREE 2 YEAR RADWELL WARRANTY
TRANSDUCER, SPLIT CORE CURRENT, 300 AMP, 1.0 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFAB Transformers DC0500HC
TRANSFORMER 115V PRI 16VCT SEC PCB MT. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER 50VA, 480/277/240/208 TO 120 VAC, CIRCUIT BREAKER, FOOT AND DUAL THREADED HUB MOUNT. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER ASSEMBLY, W/ PLATE, 120V 50/60HZ, 24V 50VA. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER CURRENT 200:5. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER CURRENT 600:5 2-11/32 ID. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER CURRENT 750:5 2-11/32 ID. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER CURRENT, 400:5 RATIO, 10KV, 600VAC MAX, 50-400HZ MAX. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER CURRENT, 6-1/2INCH DIAMETER, 300:5 RATIO. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER FM-1093 220V-0.36AMP /20V-2.5AMP 7WIRE 57415207 F. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER PRIMARY 120VAC SECONDARY 24VAC, 50VA. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 100 VA, 480/277/240/208 TO 120 VAC, 50/60 HZ, FOOT AND DUAL THREADED HUB MOUNT, -30 TO 140 F OPERATING TEMPERATURE, SPLIT-BOBBIN CONSTRUCTION, 8 INCH WIRE LENGTH. FREE 2 YEAR...
TRANSFORMER, 120/208/240 VAC PRIMARY, 24 VAC SECONDARY, 40 VA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 120/240/277/480 PRIMARY, 50VA RATING, 24VAC SECONDARY, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 120V, 500AMP, 60HZ, 1000/1 CUR RATIO. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 12V, 24V, 48VA; CHASSIS MOUNT TRANSFORMER TYPE:ISOLATING; SECONDARY VOLTAGES:2 X 12V; POWER RATING:48VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, DUAL SECONDARY; CURRENT RATING:4A; ISOLATION VOLTAGE:1.5KV ROHS COMPLIANT: YES.
TRANSFORMER, 12V, 24V, 6VA; PCB TRANSFORMER TYPE:SPLIT BOBBIN; SECONDARY VOLTAGES:2 X 12V; POWER RATING:6VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, DUAL SECONDARY; CURRENT RATING:500MA; ISOLATION VOLTAGE:2KV ROHS COMPLIANT: YES.
TRANSFORMER, 12V, 24V, 96VA; CHASSIS MOUNT TRANSFORMER TYPE:ISOLATING; SECONDARY VOLTAGES:2 X 12V; POWER RATING:96VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, DUAL SECONDARY; CURRENT RATING:8A; ISOLATION VOLTAGE:1.5KV ROHS COMPLIANT: YES.
TRANSFORMER, 14 VA, 120/24 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 150VA, 120 TO 24 VAC, CIRCUIT BREAKER, FOOT AND SINGLE THREADED HUB MOUNT, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 1PH, 1000VA, 60HZ, 120/240V, 600V. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 2 X 115V, 25VA; CHASSIS MOUNT TRANSFORMER TYPE:DUAL BOBBIN; SECONDARY VOLTAGES:2 X 115V; POWER RATING:25VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, DUAL SECONDARY; CURRENT RATING:220MA ROHS COMPLIANT: YES.
TRANSFORMER, 200-230 VAC, 19V /19 V, 30 VA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 200/220 VAC PRIMARY, 5.5 VAC SECONDARY, 50/60 HZ, 6.3 V LAMP, 1 W. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 200AMP, 120V, 60HZ, CURRENT RATIO 4000:1. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 20VA, 208 TO 24 VAC, FOOT AND DUAL THREADED HUB MOUNT, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 20VA, 24 TO 24 VAC, FOOT AND SINGLE THREADED HUB MOUNT, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 24 VOLTS AC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 24-240V, FOOT MOUNT, 1105 - 25V 240V 50/60 CY CLASS 2 40VA. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 24V, 9.6VA; CHASSIS MOUNT TRANSFORMER TYPE:ISOLATING; SECONDARY VOLTAGES:24V; POWER RATING:9.6VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:SINGLE PRIMARY, SINGLE SECONDARY; CURRENT RATING:400MA; ISOLATION VOLTAGE:1.5KV ROHS COMPLIANT: YES. FREE 2 YEAR...
TRANSFORMER, 277V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 40 VA, 120 TO 24 VAC, FOOT AND DUAL THREADED HUB MOUNT, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 40 VA, 24 TO 24 VAC, FOOT AND SINGLE THREADED HUB MOUNT, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 40VA, 120 V, 24VAC, FOOT AND SINGLE THREADED HUB MOUNT, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 480VAC SEX, 24 VAC, 40VA, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 500VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 50VA, 120 TO 24 VAC, FOOT AND DUAL THREADED HUB MOUNT, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 50VA, 120 TO 24 VAC, FOOT AND SINGLE THREADED HUB MOUNT, CIRCUIT BREAKER, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 50VA, 240/208/120 TO 24 VAC, CIRCUIT BREAKER, FOOT AND DUAL THREADED HUB MOUNT, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 50VA, 480/277/240/208 TO 120 VAC, 90 DEGREE CONDUIT CONNECTOR, MOUNTING PLATE OPENING, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 50VA, 480/277/240/208/120 TO 24 VAC, FOOT AND SINGLE THREADED HUB MOUNT, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 50VA, 50/60HZ, 105DEG/C. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 600V, 50-400 HZ, CURRENT. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 60HZ, 208-230VAC, 416-460VAC, 1RY/2RY, 30VA. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 75 VA, 120 TO 24 VAC, CIRCUIT BREAKER, FOOT AND DUAL THREADED HUB MOUNT, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 75 VA, 120 TO 24 VAC, CIRCUIT BREAKER, FOOT AND SINGLE THREADED HUB MOUNT, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 75 VA, 120/24 VOLT, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 75 VA, 480/240/208/120 TO 24 VAC, CIRCUIT BREAKER, FOOT AND SINGLE THREADED HUB MOUNT, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 96VA, 120 TO 24 VAC, CIRCUIT BREAKER, FOOT AND DUAL THREADED HUB MOUNT, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 96VA, 120 TO 24 VAC, CIRCUIT BREAKER, FOOT AND SINGLE THREADED HUB MOUNT, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 96VA, 480/277/240/120 TO 24 VAC, CIRCUIT BREAKER, FOOT AND DUAL THREADED HUB MOUNT, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, 96VA, 480/277/240/120 TO 24 VAC, CIRCUIT BREAKER, FOOT AND SINGLE THREADED HUB MOUNT, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, AC SOLENOID, 550 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, BOX MOUNT, INPUT, 120 VAC, OUTPUT, 24 VAC, 50 / 60 HZ, 0.42 AMP, 2 WIRE, DIRECT MOUNTING. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, BUCK BOOST TRANSFORMER, ENCLOSED SMALL POWER TRANSFORMERS, 120/240V, 60HZ, 1 PHASE, 2.000KVA. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, FIELD-INSTALL KIT, 277 V, KIT FOR MS/ SERIES EXITS W/ BLACK CANOPY 255910. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, GENERAL PURPOSE, 150 VA, 1P, 220X440/230X460/240X 480 PRI, 110/115/120 SEC, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, HCT SERIES, 24 VAC, 40 VA, 50/60 HZ, CLASS 2 - NOT WET, CLASS 3 - WET, ISC - CLASS 130 (B) INSULATION. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, INPUT VOLTAGE MINIMUM 120 VAC, INPUT VOLTAGE MAXIMUM 480 VAC, 400 WATTS, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, ISO, 12.6V, 18.9VA; CHASSIS MOUNT TRANSFORMER TYPE:ISOLATING; SECONDARY VOLTAGES:12.6V; POWER RATING:18.9VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:SINGLE PRIMARY, SINGLE SECONDARY; CURRENT RATING:1.5A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
TRANSFORMER, ISO, 2 X 115V, 150VA; CHASSIS MOUNT TRANSFORMER TYPE:SAFETY ISOLATING; SECONDARY VOLTAGES:2 X 115V; POWER RATING:150VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:SINGLE PRIMARY, DUAL SECONDARY; CURRENT RATING:650MA ROHS COMPLIANT:...
TRANSFORMER, ISO, 2 X 12V, 12VA; PCB TRANSFORMER TYPE:SPLIT BOBBIN; SECONDARY VOLTAGES:2 X 12V; POWER RATING:12VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:SINGLE PRIMARY, DUAL SECONDARY; CURRENT RATING:500MA ROHS COMPLIANT: YES.
TRANSFORMER, ISO, 2 X 28V, 6VA; PCB TRANSFORMER TYPE:SPLIT BOBBIN; SECONDARY VOLTAGES:2 X 28V; POWER RATING:6VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, DUAL SECONDARY; CURRENT RATING:100MA; ISOLATION VOLTAGE:2KV ROHS...
TRANSFORMER, ISO, 24V, 12VA, 50HZ / 60HZ, CHASSIS MOUNT, TRANSFORMER TYPE: SPLIT BOBBIN, WINDING TYPE: SINGLE PRIMARY, SINGLE SECONDARY, CURRENT RATING: 500MA, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
TRANSFORMER, ISO, CHASSIS MOUNT, SPLIT BOBBIN, SECONDARY VOLTAGES: 24V, POWER RATING: 6VA, 50/60HZ, DUAL PRIMARY, SINGLE SECONDARY, 250MA, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, ISO, CHASSIS MOUNT, TYPE: SPLIT BOBBIN, SECONDARY VOLTAGE: 12.6V, POWER RATING: 6VA, FREQUENCY RANGE: 50HZ / 60HZ, WINDING TYPE: SINGLE PRIMARY, SINGLE SECONDARY, CURRENT RATING: 500MA, ROHS COMPLIANT: YES.
TRANSFORMER, LOGIC POWER, 115/230V, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, SPLIT CORE CURRENT TRANSFORMER, 600 AMP, 0.333VAC, 600VAC, 50-60HZ, 720AMP MAX, UL LISTED. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, SPLIT, RO COIL TYPE, 0-5000 AMP, 12 INCH PARTOL FLEX ROGOWSKI COIL ROPE, WIRE LEAD CONNECTION. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, TW SERIES, 100/110 VAC PRIMARY, 5.5 VAC SECONDARY, 50/60 HZ, 6-6.3 V LAMP, 0.5-1 W. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, TW SERIES,400 - 440V COIL, 50/60 HZ, 6.3 AMP 1 WATT, 6 V 0.5 WAT. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, TYPE T-160-8. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER, WALL MOUNT, ENCAPSULATED, NON-VENTILATED, HS SERIES, SINGLE PHASE, 120/240 VAC SECONDARY, 60 HZ, 5 KVA, 2 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER; CHASSIS MOUNT TRANSFORMER TYPE:SPLIT BOBBIN; SECONDARY VOLTAGES:16V; POWER RATING:30VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, SINGLE SECONDARY; CURRENT RATING:2A; TRANSFORMER TERMINALS:SOLDER LUG ROHS COMPLIANT: YES. FREE 2 YEAR...
TRIAD MAGNETICS Transformers F5-24
TYCO, 790-941U-SJLS, CURRENT TRANSFORMER, 600:5 RATIO, 50-400HZ. FREE 2 YEAR RADWELL WARRANTY
TYCO, 790-941U-VALS, 790941UVALS, CURRENT TRANSFORMER, RATIO 1000:5, 50-400HZ. FREE 2 YEAR RADWELL WARRANTY
TYPE JAD-O CURRENT TRANSFORMER, 3000 RATIO, 5 AMP, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY
UEKTAM0001, HUMIDIFIER CURRENT TRANSFORMER, TAM WITH BRACKET,(FOR OEM KUE). FREE 2 YEAR RADWELL WARRANTY
VERIS Transformers E683D502
VERIS Transformers H6810-200A-5A
VERIS Transformers H6811-400A-.3V
VERIS Transformers H6811-800A-5A
VOLTAGE POWER TRANSFORMER, 1-PHASE, 600VAC, 25VA. FREE 2 YEAR RADWELL WARRANTY
WATER COOLED TRANSFORMER, MID FREQUENCY WELDING TRANSFORMER,130 KVA, NOMINAL DIRECT POTENTIAL 9.5 V. FREE 2 YEAR RADWELL WARRANTY
WINDOW-TYPE CURRENT TRANSFORMER, 2000 A AC PRIMARY CURRENT; 5 A AC SECONDARY CURRENT; ACCURACY CLASS 1; 10 VA RATED POWER. FREE 2 YEAR RADWELL WARRANTY
WOUND PRIMARY CURRENT TRANSFORMER, MEDIUM VOLTAGE, CURRENT RATIO 400:5, RELAY CLASS T90. FREE 2 YEAR RADWELL WARRANTY
ZERO CURRENT TRANSFORMER, 65 AMP, 720 VAC, 35 MM DIAMETER APERTURE, 1/1000 RATIO, -20 TO 60 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

<< Prev