Veris Industries, Inc. Current Transformer H6810-200A-.3V

Description
CURRENT TRANSFORMER, SPLIT CORE, SIZE 2, 1.2IN X 1.3IN ID, 200A TO .333V. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER, SPLIT CORE, SIZE 2, 1.2IN X 1.3IN ID, 200A TO .333V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 123663889 - Radwell International
Willingboro, NJ, United States
Current Transformer
123663889
Current Transformer 123663889
CURRENT TRANSFORMER, SPLIT CORE, SIZE 2, 1.2IN X 1.3IN ID, 200A TO .333V. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER, SPLIT CORE, SIZE 2, 1.2IN X 1.3IN ID, 200A TO .333V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 123663889
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-5005/500-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers & Shunts - EA3330-000 - TE Connectivity
Specs
Burden 30 VA
Secondary Current 5 amps
View Details