Line Electric Company Current Transformer RL1A-115VAC

Description
DISCONTINUED BY MANUFACTURER, SOLENOID/RELAY TRANSFORMER, 115VAC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLENOID/RELAY TRANSFORMER, 115VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 100002327 - Radwell International
Willingboro, NJ, United States
Current Transformer
100002327
Current Transformer 100002327
DISCONTINUED BY MANUFACTURER, SOLENOID/RELAY TRANSFORMER, 115VAC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLENOID/RELAY TRANSFORMER, 115VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 100002327
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 5374508 - RS Components, Ltd.
Specs
Type / Applications Pcb mount
Operating Temperature -55 C (-67 F)
View Details
Split-core current transformer - 855-4105/300-101 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers & Shunts - EA3332-000 - TE Connectivity
Specs
Burden 7.5 VA
Secondary Current 5 amps
View Details