Red Lion Controls, Inc. Current Transformer 50 A to 0.1 A CT005001

Description
Measures current up to 50 amps Provides 100 mA AC output
Description
Measures current up to 50 amps Provides 100 mA AC output

Suppliers

Company
Product
Description
Supplier Links
Current Transformer 50 A to 0.1 A - CT005001 - Red Lion Controls, Inc.
York, PA, United States
Current Transformer 50 A to 0.1 A
CT005001
Current Transformer 50 A to 0.1 A CT005001
Measures current up to 50 amps Provides 100 mA AC output

Measures current up to 50 amps
Provides 100 mA AC output

Supplier's Site
Current Transformer - 1278221 - Radwell International
Willingboro, NJ, United States
Current Transformer
1278221
Current Transformer 1278221
CURRENT XFR: 50:0.1A. FREE 2 YEAR RADWELL WARRANTY

CURRENT XFR: 50:0.1A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. Radwell International
Product Category Current Transformers Current Transformers
Product Number CT005001 1278221
Product Name Current Transformer 50 A to 0.1 A Current Transformer
Primary current 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in current transformer - 855-1700/032-000 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
Current Transformers - 566747 - RS Components, Ltd.
Specs
Operating Temperature -5 C (23 F)
View Details
Current Transformers & Shunts - CG3791-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details