CONTROL TRANSFORMER; CHASSIS MOUNT TRANSFORMER TYPE:CLASS 2 ENERGY LIMITING; SECONDARY VOLTAGES:24V; POWER RATING:40VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:-; CURRENT RATING:1.67A; TRANSFORMER TERMINALS:SOLDER LUG; WEIGHT:1.5LBROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Current Transformers |
| Product Number | 18924409 |
| Product Name | Current Transformer |