TE Connectivity Current Transformer 806-940U-SSLA

Description
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 1000:1A, 600 VAC, 50-400HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 1000:1A, 600 VAC, 50-400HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 68633899 - Radwell International
Willingboro, NJ, United States
Current Transformer
68633899
Current Transformer 68633899
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 1000:1A, 600 VAC, 50-400HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, 1000:1A, 600 VAC, 50-400HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 68633899
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -5 C (23 F)
View Details
Current Transformers & Shunts - EA3335-000 - TE Connectivity
Specs
Burden 15 VA
Secondary Current 5 amps
View Details
Split-core current transformer - 855-4201/150-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details