GE Digital Energy - Power Sensing Current Transformer AL-301

Description
CURRENT TRANSFORMER 300:5, CT CONSTRUCTION:NON-ANS I RATED WINDOW TYPE, CURRENT RATIO:300:5, ACCURACY CLASS:CLASS 1, POWER RATING:8VA, WINDOW DIAMETER:26.7MM, FREQUENCY RANGE:50HZ TO 400HZ, TRANSFORMER MOUNTING:CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER 300:5, CT CONSTRUCTION:NON-ANS I RATED WINDOW TYPE, CURRENT RATIO:300:5, ACCURACY CLASS:CLASS 1, POWER RATING:8VA, WINDOW DIAMETER:26.7MM, FREQUENCY RANGE:50HZ TO 400HZ, TRANSFORMER MOUNTING:CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 38339303 - Radwell International
Willingboro, NJ, United States
Current Transformer
38339303
Current Transformer 38339303
CURRENT TRANSFORMER 300:5, CT CONSTRUCTION:NON-ANS I RATED WINDOW TYPE, CURRENT RATIO:300:5, ACCURACY CLASS:CLASS 1, POWER RATING:8VA, WINDOW DIAMETER:26.7MM, FREQUENCY RANGE:50HZ TO 400HZ, TRANSFORMER MOUNTING:CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER 300:5, CT CONSTRUCTION:NON-ANSI RATED WINDOW TYPE, CURRENT RATIO:300:5, ACCURACY CLASS:CLASS 1, POWER RATING:8VA, WINDOW DIAMETER:26.7MM, FREQUENCY RANGE:50HZ TO 400HZ, TRANSFORMER MOUNTING:CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 38339303
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG2990-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Split-core current transformer - 855-4201/100-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
SCT1111-0050 | Mini ring-type CT, 50 A AC, accuracy class 1 -  - Beckhoff Automation LLC
Specs
Primary current 50 amps
View Details