ELK Products, Inc. Current Transformer ELK-TRG1640

Description
ISOLATION TRANSFORMER,AUTO-RES ETTING (PTC) FUSED SECONDARY,GREEN POWER ON LED ,INPUT:120VAC,60HZ,O UTPUT:16.5VAC,45VA,E LECTRICAL OUTLET MOUNTING TAB. FREE 2 YEAR RADWELL WARRANTY
Description
ISOLATION TRANSFORMER,AUTO-RES ETTING (PTC) FUSED SECONDARY,GREEN POWER ON LED ,INPUT:120VAC,60HZ,O UTPUT:16.5VAC,45VA,E LECTRICAL OUTLET MOUNTING TAB. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 47469555 - Radwell International
Willingboro, NJ, United States
Current Transformer
47469555
Current Transformer 47469555
ISOLATION TRANSFORMER,AUTO-RES ETTING (PTC) FUSED SECONDARY,GREEN POWER ON LED ,INPUT:120VAC,60HZ,O UTPUT:16.5VAC,45VA,E LECTRICAL OUTLET MOUNTING TAB. FREE 2 YEAR RADWELL WARRANTY

ISOLATION TRANSFORMER,AUTO-RESETTING (PTC) FUSED SECONDARY,GREEN POWER ON LED ,INPUT:120VAC,60HZ,OUTPUT:16.5VAC,45VA,ELECTRICAL OUTLET MOUNTING TAB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 47469555
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 557790 - RS Components, Ltd.
Specs
Operating Temperature -5 C (23 F)
View Details
Split-core current transformer - 855-5101/500-000 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
SCT0121-0001 | Coil CT, 1 A AC, accuracy class 0.5 -  - Beckhoff Automation LLC
Specs
Primary current 1 amps
View Details
Current Transformers & Shunts - EA3296-000 - TE Connectivity
Specs
Burden 20 VA
Secondary Current 5 amps
View Details