Stancor Current Transformer DSW-424

Description
PRINTED CIRCUIT TRANSFORMER; OUTPUT VOLTAGE:12V; SUPPLY VOLTAGE:230V; POWER RATING:6VA; SERIES:DSW; CURRENT RATING:250/500MA; EXTERNAL DEPTH:1.63"; EX. FREE 2 YEAR RADWELL WARRANTY
Description
PRINTED CIRCUIT TRANSFORMER; OUTPUT VOLTAGE:12V; SUPPLY VOLTAGE:230V; POWER RATING:6VA; SERIES:DSW; CURRENT RATING:250/500MA; EXTERNAL DEPTH:1.63"; EX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 18888754 - Radwell International
Willingboro, NJ, United States
Current Transformer
18888754
Current Transformer 18888754
PRINTED CIRCUIT TRANSFORMER; OUTPUT VOLTAGE:12V; SUPPLY VOLTAGE:230V; POWER RATING:6VA; SERIES:DSW; CURRENT RATING:250/500MA; EXTERNAL DEPTH:1.63"; EX. FREE 2 YEAR RADWELL WARRANTY

PRINTED CIRCUIT TRANSFORMER; OUTPUT VOLTAGE:12V; SUPPLY VOLTAGE:230V; POWER RATING:6VA; SERIES:DSW; CURRENT RATING:250/500MA; EXTERNAL DEPTH:1.63"; EX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 18888754
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in current transformer - 855-505/400-1001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers - 8711613 - RS Components, Ltd.
Specs
Type / Applications Surface mount
Operating Temperature -40 C (-40 F)
View Details