TE Connectivity Current Transformer 8SHT-102

Description
CURRENT TRANSFORMER; CT CONSTRUCTION:ANSI RATED WINDOW TYPE; CURRENT RATIO:1000:5; ACCURACY CLASS:CLASS 1; POWER RATING:75VA; WINDOW DIAMETER:82.6MM; FREQUENCY RANGE:50HZ TO 400HZ; TRANSFORMER MOUNTING:BRACKET MOUNT; FEATURES:3.25 ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER; CT CONSTRUCTION:ANSI RATED WINDOW TYPE; CURRENT RATIO:1000:5; ACCURACY CLASS:CLASS 1; POWER RATING:75VA; WINDOW DIAMETER:82.6MM; FREQUENCY RANGE:50HZ TO 400HZ; TRANSFORMER MOUNTING:BRACKET MOUNT; FEATURES:3.25 ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 20773972 - Radwell International
Willingboro, NJ, United States
Current Transformer
20773972
Current Transformer 20773972
CURRENT TRANSFORMER; CT CONSTRUCTION:ANSI RATED WINDOW TYPE; CURRENT RATIO:1000:5; ACCURACY CLASS:CLASS 1; POWER RATING:75VA; WINDOW DIAMETER:82.6MM; FREQUENCY RANGE:50HZ TO 400HZ; TRANSFORMER MOUNTING:BRACKET MOUNT; FEATURES:3.25 ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER; CT CONSTRUCTION:ANSI RATED WINDOW TYPE; CURRENT RATIO:1000:5; ACCURACY CLASS:CLASS 1; POWER RATING:75VA; WINDOW DIAMETER:82.6MM; FREQUENCY RANGE:50HZ TO 400HZ; TRANSFORMER MOUNTING:BRACKET MOUNT; FEATURES:3.25 ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 20773972
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

SCT0121-0015 | Coil CT, 15 A AC, accuracy class 0.5 -  - Beckhoff Automation LLC
Specs
Primary current 15 amps
View Details
Split-core current transformer - 855-5001/750-000 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
Current Transformer - 909235 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Current Transformers - 180460 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
View Details