Schneider Electric, Ltd. Current Transformer AE-201

Description
TRANSFORMER PRIMARY 120VAC SECONDARY 24VAC, 50VA. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSFORMER PRIMARY 120VAC SECONDARY 24VAC, 50VA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 112188724 - Radwell International
Willingboro, NJ, United States
Current Transformer
112188724
Current Transformer 112188724
TRANSFORMER PRIMARY 120VAC SECONDARY 24VAC, 50VA. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER PRIMARY 120VAC SECONDARY 24VAC, 50VA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Current Transformer - 25790613 - Radwell International
Willingboro, NJ, United States
Current Transformer
25790613
Current Transformer 25790613
TRANSFORMER ASSEMBLY, W/ PLATE, 120V 50/60HZ, 24V 50VA. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER ASSEMBLY, W/ PLATE, 120V 50/60HZ, 24V 50VA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 112188724
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in current transformer - 855-301/150-501 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
SCT0111-0001 | Coil CT, 1 A AC, accuracy class 1 -  - Beckhoff Automation LLC
Specs
Primary current 1 amps
View Details