Texas Instruments High-Performance Analog Current Transformer INA200AIDGKT

Description
(PRICE/TR), IC, CURR-SHUNT MONITOR 8-MSOP; NO. OF AMPLIFIERS:1 AMPLIFIER; INPUT BIAS CURRENT:16µA; AMPLIFIER CASE STYLE:MSOP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATURE MAX:125°C; BANDWIDTH:500KHZ; SUPPLY VOLTAGE ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TR), IC, CURR-SHUNT MONITOR 8-MSOP; NO. OF AMPLIFIERS:1 AMPLIFIER; INPUT BIAS CURRENT:16µA; AMPLIFIER CASE STYLE:MSOP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATURE MAX:125°C; BANDWIDTH:500KHZ; SUPPLY VOLTAGE ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 87962609 - Radwell International
Willingboro, NJ, United States
Current Transformer
87962609
Current Transformer 87962609
(PRICE/TR), IC, CURR-SHUNT MONITOR 8-MSOP; NO. OF AMPLIFIERS:1 AMPLIFIER; INPUT BIAS CURRENT:16µA; AMPLIFIER CASE STYLE:MSOP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATURE MAX:125°C; BANDWIDTH:500KHZ; SUPPLY VOLTAGE ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR), IC, CURR-SHUNT MONITOR 8-MSOP; NO. OF AMPLIFIERS:1 AMPLIFIER; INPUT BIAS CURRENT:16µA; AMPLIFIER CASE STYLE:MSOP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATURE MAX:125°C; BANDWIDTH:500KHZ; SUPPLY VOLTAGE ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 87962609
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - EA3319-000 - TE Connectivity
Specs
Burden 2.5 VA
Secondary Current 5 amps
View Details
Current Transformers - 642864 - RS Components, Ltd.
Specs
Operating Temperature -5 C (23 F)
View Details
Split-core current transformer - 855-4201/075-103 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 3 % F.S.
View Details