Triad Magnetics Current Transformer F-314X

Description
POWER TRANSFORMER, FILAMENT TRANSFORMER, HORIZONAL CHANNEL MOUNTING, SEC, 6.3VCT@1.2A, PRI 115-230V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
POWER TRANSFORMER, FILAMENT TRANSFORMER, HORIZONAL CHANNEL MOUNTING, SEC, 6.3VCT@1.2A, PRI 115-230V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 66898678 - Radwell International
Willingboro, NJ, United States
Current Transformer
66898678
Current Transformer 66898678
POWER TRANSFORMER, FILAMENT TRANSFORMER, HORIZONAL CHANNEL MOUNTING, SEC, 6.3VCT@1.2A, PRI 115-230V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

POWER TRANSFORMER, FILAMENT TRANSFORMER, HORIZONAL CHANNEL MOUNTING, SEC, 6.3VCT@1.2A, PRI 115-230V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 66898678
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - EA3305-000 - TE Connectivity
Specs
Burden 2.5 VA
Secondary Current 5 amps
View Details
Current Transformers - 658351 - RS Components, Ltd.
Specs
Primary Voltage 11 to 30 volts
View Details
SCT1111-0032 | Mini ring-type CT, 32 A AC, accuracy class 1 -  - Beckhoff Automation LLC
Specs
Primary current 32 amps
View Details
Split-core current transformer - 855-5105/300-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
2 suppliers