Hammond Manufacturing Company Inc. Current Transformer HT96800

Description
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 120 VAC, 50 VA, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 120 VAC, 50 VA, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 87480116 - Radwell International
Willingboro, NJ, United States
Current Transformer
87480116
Current Transformer 87480116
DISCONTINUED BY MANUFACTURER, TRANSFORMER, 120 VAC, 50 VA, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRANSFORMER, 120 VAC, 50 VA, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 87480116
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-5101/250-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers & Shunts - EA3321-000 - TE Connectivity
Specs
Burden 3.75 VA
Secondary Current 5 amps
View Details