Cattron Group International, Inc. Current Transformer ACC0048

Description
CURRENT TRANSFORMER, 500A:5A , 1.1" I.D.. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER, 500A:5A , 1.1" I.D.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 146908417 - Radwell International
Willingboro, NJ, United States
Current Transformer
146908417
Current Transformer 146908417
CURRENT TRANSFORMER, 500A:5A , 1.1" I.D.. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER, 500A:5A , 1.1" I.D.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 146908417
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

SCT0121-0020 | Coil CT, 20 A AC, accuracy class 0.5 -  - Beckhoff Automation LLC
Specs
Primary current 20 amps
View Details
Plug-in current transformer - 855-505/800-1001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers & Shunts - CG3285-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details