FLEX-CORE Current Transformer FCL 1000/0.333VAC-4

Description
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, FCL SERIES, FLEXIBLE SPLIT-CORE CURRENT TRANSFORMER, .333 VAC 5 - 400 HZ, ACCURACY 1%, CLASS - 10KV, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, FCL SERIES, FLEXIBLE SPLIT-CORE CURRENT TRANSFORMER, .333 VAC 5 - 400 HZ, ACCURACY 1%, CLASS - 10KV, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 120156228 - Radwell International
Willingboro, NJ, United States
Current Transformer
120156228
Current Transformer 120156228
DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, FCL SERIES, FLEXIBLE SPLIT-CORE CURRENT TRANSFORMER, .333 VAC 5 - 400 HZ, ACCURACY 1%, CLASS - 10KV, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, FCL SERIES, FLEXIBLE SPLIT-CORE CURRENT TRANSFORMER, .333 VAC 5 - 400 HZ, ACCURACY 1%, CLASS - 10KV, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 120156228
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 1718797 - RS Components, Ltd.
Specs
Operating Temperature -5 C (23 F)
View Details
Plug-in current transformer - 855-505/1000-1001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
SCT0111-0010 | Coil CT, 10 A AC, accuracy class 1 -  - Beckhoff Automation LLC
Specs
Primary current 10 amps
View Details
Current Transformers & Shunts - C28501-000 - TE Connectivity
Specs
Burden 15 VA
Secondary Current 5 amps
View Details