Continental Controls & Design, Inc. Current Transformer ACT-1250-250

Description
CURRENT TRANSFORMER, SPLIT CORE, 250 A, 0.333 VAC, 1.83 X 1.25 INCH (4.65 X 3.18 CM) INNER OPENING. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER, SPLIT CORE, 250 A, 0.333 VAC, 1.83 X 1.25 INCH (4.65 X 3.18 CM) INNER OPENING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 144259240 - Radwell International
Willingboro, NJ, United States
Current Transformer
144259240
Current Transformer 144259240
CURRENT TRANSFORMER, SPLIT CORE, 250 A, 0.333 VAC, 1.83 X 1.25 INCH (4.65 X 3.18 CM) INNER OPENING. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER, SPLIT CORE, 250 A, 0.333 VAC, 1.83 X 1.25 INCH (4.65 X 3.18 CM) INNER OPENING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 144259240
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

SCT0111-0020 | Coil CT, 20 A AC, accuracy class 1 -  - Beckhoff Automation LLC
Specs
Primary current 20 amps
View Details
Plug-in current transformer - 855-305/075-201 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers & Shunts - E69975-000 - TE Connectivity
Specs
Burden 5 VA
Secondary Current 5 amps
View Details