FANUC Ltd. Current Transformer A80L-0001-0276

Description
TRANSFORMER, 200-230 VAC, 19V /19 V, 30 VA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSFORMER, 200-230 VAC, 19V /19 V, 30 VA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 11630982 - Radwell International
Willingboro, NJ, United States
Current Transformer
11630982
Current Transformer 11630982
TRANSFORMER, 200-230 VAC, 19V /19 V, 30 VA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER, 200-230 VAC, 19V /19 V, 30 VA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 11630982
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3262-000 - TE Connectivity
Specs
Secondary Current 10 amps
View Details
Plug-in current transformer - 855-305/300-501 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
SCT0121-0025 | Coil CT, 25 A AC, accuracy class 0.5 -  - Beckhoff Automation LLC
Specs
Primary current 25 amps
View Details
Model 180Rl, 300:5 Ratio - 1411-180RL-301 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers